EN
  • EN
  • DE

LTC2312ITS8-12#TRPBF

Part No LTC2312ITS8-12#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 500KSPS TSOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Number of Bits 12
Sampling Rate 500k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type Internal
Analog Supply Voltage 2.7 V to 3.6 V, 5V
Digital Supply Voltage 2.7 V to 3.6 V, 5V
Temperature Range - Operating -40°C to 85°C
Case / Package TSOT-23-8
Win Source Part Number 1061543-LTC2312ITS8-12#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2312ITS8-12#TRPBF CAD Model

Description

LTC2312ITS8-12#TRPBF - 12-Bit, 500ksps SAR ADC

The LTC2312ITS8-12#TRPBF is a high-performance 12-bit successive approximation register (SAR) analog-to-digital converter (ADC) from Linear Technology, renowned for its precision electronic components. Designed to provide a perfect blend of speed, accuracy, and ease of use, this ADC operates at a sampling rate of up to 500 kilosamples per second (ksps), making it an ideal choice for a wide range of data acquisition applications.

This ADC features a single-ended input and an innovative design that allows for a wide input common-mode range, making it versatile for various signal sources. The LTC2312ITS8-12#TRPBF operates from a single 2.7V to 5.5V supply, providing flexibility in power-sensitive applications. It also includes an internal reference, which simplifies the design process by eliminating the need for external components.

The LTC2312ITS8-12#TRPBF comes in a compact TSOT-23 package, which is highly beneficial for space-constrained applications. Its small footprint does not compromise its performance, as it offers excellent DC specifications, including 73.5dB Signal-to-Noise Ratio (SNR) and -75dB Total Harmonic Distortion (THD). These features make the LTC2312ITS8-12#TRPBF an excellent choice for high-accuracy measurements in portable devices, medical instruments, and industrial control systems.

Furthermore, this ADC utilizes a simple SPI-compatible serial interface that can be easily connected to microcontrollers and digital signal processors. The LTC2312ITS8-12#TRPBF also features a No Latency™ operation, which means there is no pipeline delay, and the output data is updated on every clock cycle. This characteristic is particularly useful in control loop applications where timely data processing is crucial.

In summary, the LTC2312ITS8-12#TRPBF from Linear Technology is a robust, high-speed ADC that offers excellent performance in a tiny package. Its combination of speed, power efficiency, and ease of integration makes it an outstanding choice for designers looking to improve their system's data acquisition capabilities without compromising on space or power consumption.

You May Also Be Interested in

Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.3533 $73.0599
6+ $19.9823 $119.8938
8+ $19.3578 $154.8624
11+ $18.7333 $206.0663
14+ $18.1089 $253.5246
19+ $16.2356 $308.4764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess