EN
  • EN
  • DE

MAX13083ESD+T

Part No MAX13083ESD+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701202-MAX13083ESD+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX13083ESD+T CAD Model

Description

The Maxim Integrated MAX13083ESD+T is a high-performance, half-duplex transceiver designed for RS-485 and RS-422 communication protocols. This device is specifically engineered to operate in environments that demand robust noise immunity and signal integrity, making it an ideal choice for industrial, networking, and automation applications.

Key Features

  • Extended ESD Protection: This transceiver is equipped with enhanced Electrostatic Discharge (ESD) protection up to ±15kV Human Body Model (HBM), ensuring the device's resilience in harsh electrical environments.
  • Wide Operating Voltage Range: The MAX13083ESD+T operates from a single 3.3V supply, with a voltage range of 3.0V to 3.6V, which provides flexibility in various system designs.
  • High Data Rates: It supports data rates up to 20Mbps, making it suitable for high-speed communication requirements.
  • Thermal Shutdown: The device includes a thermal shutdown feature that protects against excessive power dissipation and ensures reliability.
  • Low-Power Shutdown Mode: A low-current shutdown mode reduces power consumption when the transceiver is not in active use.
  • Fail-Safe Receiver: The fail-safe receiver ensures a logic-high receiver output when the input is open or shorted, which prevents false signaling under fault conditions.

Applications

The MAX13083ESD+T is versatile and can be used in a variety of applications that require reliable data transmission, including:

  • Industrial Control Systems
  • Building Automation
  • Networked Security Systems
  • Data Acquisition Systems
  • Point of Sale (POS) Terminals

Package and Availability

The transceiver is available in a space-saving 14-pin TSSOP package, denoted by the 'ESD+T' suffix in the product name, and is provided in tape and reel form for automated assembly processes. Maxim Integrated's commitment to quality and performance is evident in the MAX13083ESD+T, making it a reliable choice for designers who need a robust communication interface.

You May Also Be Interested in

Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess