EN
  • EN
  • DE
  • IT

MAX3002EBP+T

Part No MAX3002EBP+T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Description IC TRANSLATOR LEVEL 8CH 20UCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 8
Voltage - VCCA 1.2V to 5.5V
Voltage - VCCB 1.65V to 5.5V
Output Type Tri-State, Non-Inverted
Data Rate 35Mbps
Temperature Range - Operating -40°C to 85°C (TA)
Features Auto-Direction Sensing, Power-Supply Decoupling
Mounting SMD (SMT)
Case / Package 20-UCSP (5x4)
Win Source Part Number 038504-MAX3002EBP+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3002EBP+T CAD Model

Description

The MAX3002EBP+T from Maxim Integrated is a high-performance, low-power, octal voltage translator designed for bidirectional level translation of digital signals. This device is a part of the family of logic-level translators that provide the necessary interface between different voltage domains, enabling communication between devices operating at divergent voltage levels.

Key Features

  • Voltage Range: The MAX3002EBP+T operates with a wide voltage range from 1.2V to 3.6V on the VCC side and 1.65V to 5.5V on the VL side, making it versatile for multi-voltage systems.
  • Bidirectional Translation: This device supports bidirectional voltage translation without the need for a direction control signal, simplifying design and saving board space.
  • High-Speed Operation: With the capability to support signal rates up to 100Mbps, the MAX3002EBP+T is suitable for high-speed applications such as SPI, I2C, and other communication protocols.
  • Low Quiescent Current: The low quiescent current consumption ensures minimal power drain when the device is in standby mode, contributing to energy-efficient designs.
  • Flow-Through Pinout: The flow-through pinout design of the MAX3002EBP+T simplifies PCB layout by aiding in the matching of traces between the input and output signals.

Applications

The MAX3002EBP+T is ideal for a range of applications that require voltage level translation, including:

  • Mobile, handheld, and consumer electronics
  • Data communication systems
  • Low-voltage ASIC level translation
  • Memory card interfaces
  • Multivoltage system interface

Package and Quality

The device is offered in a compact, 20-pin TSSOP package, denoted by the +T suffix, which is suitable for space-constrained applications. Maxim Integrated ensures high-quality and reliability, with the MAX3002EBP+T being compliant with the industry’s latest standards for performance and safety.

Conclusion

The MAX3002EBP+T is a versatile, efficient, and reliable solution for system designers looking to bridge the gap between different logic levels in their digital systems. Its robust feature set and ease of use make it an excellent choice for a wide variety of level translation applications.

You May Also Be Interested in

ON Semiconductor
Hex/Quad D Flip-Flops with Clear | IC FF D-TYPE SNGL 6BIT 16DIP
Lowest to $0.3226
ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP
Lowest to $0.3764
ON Semiconductor
IC TXRX NON-INVERT 5.25V 20SOIC
Lowest to $1.3039
Microchip Technology
IC MEDIA PROCESSOR
Lowest to $53.8862
ON Semiconductor
IC SELECTOR MUX QUAD 2-1 16-DIP
Need more? Email Us
Microchip Technology
IC MEDIA PROCESSOR
Lowest to $20.1543
Bright Power
BP2808B Efficient Power Management IC
Lowest to $0.3764
ON Semiconductor
IC GENERATOR LOOK-AHEAD 16-DIP
Lowest to $2.8123
ON Semiconductor
TRI-STATE Quad 2-Data Selectors/Multiplexers | (N) TRI-STATE 2-INPUT MULTIPLEX
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess