EN
  • EN
  • DE

DM74LS258BN

Part No DM74LS258BN
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components
Description TRI-STATE Quad 2-Data Selectors/Multiplexers | (N) TRI-STATE 2-INPUT MULTIPLEX
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Multiplexer
Independent Circuits 1
Mounting Style Through Hole
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number 74LS258
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Win Source Part Number 252394-DM74LS258BN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DM74LS258BN CAD Model

Description

ON Semiconductor DM74LS258BN Product Overview

The DM74LS258BN from ON Semiconductor is a high-performance, quad 2-input multiplexer with 3-state outputs. This integrated circuit is designed to be used in applications where a small footprint and high reliability are required. It is part of the 74LS series, which is known for its low power consumption and high-speed operation.

Key Features

  • Logic Type: Multiplexer
  • Number of Circuits: Four 2-input multiplexers
  • Output Type: 3-State
  • Propagation Delay Time: Fast switching speeds
  • Operating Temperature: 0°C to 70°C
  • Package / Case: 16-Pin PDIP
  • Mounting Type: Through Hole

The DM74LS258BN allows for the selection of one of two inputs to be routed to each output by controlling the select inputs. The 3-state outputs can be set to a high impedance state, effectively disconnecting the output from the circuit, which is a crucial feature when the outputs are being used in a bus-oriented system.

Applications

With its versatile design, the DM74LS258BN is suitable for a wide range of applications, including:

  • Data routing
  • Signal gating
  • Function generation
  • Communication systems
  • Control systems
  • Memory selection circuits

The device's high speed and low power consumption make it ideal for use in high-performance computing and networking equipment, as well as in industrial control and automation systems.

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability. The DM74LS258BN is manufactured to the highest standards to ensure consistent performance and longevity. Customers can trust ON Semiconductor products for their critical electronic applications.

Overall, the DM74LS258BN is a versatile and reliable component that provides a compact and efficient solution for multiplexing needs in a variety of electronic systems. Its robust design and ON Semiconductor's reputation for quality make it a preferred choice for engineers and designers alike.

You May Also Be Interested in

STMicroelectronics
VERY LOW DROP 5V REGULATOR WITH RESET | IC REG LIN 5V 500MA 5PENTAWATT
Lowest to $13.0970
IXYS
SSR RELAY SPST-NO 1A 0-60V
Lowest to $11.1429
STMicroelectronics
IC REG LINEAR 5V 3A TO3
Lowest to $25.6587
Bright Power
BP2808B Efficient Power Management IC
Lowest to $0.3361
Lite-On Inc.
TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $4.0025
Broadcom Limited
MiniPak Surface Mount RF PIN Switch Diodes | RF DIODE PIN 100V MINIPAK
Lowest to $4.4352
IXYS
Low VCE(sat), High speed IGBT | POWER MOSFET TO-3
Need more? Email Us
TE Connectivity
SENSOR HUMID/TEMP 3V 5%
Lowest to $1.3456
Artesyn Embedded Technologies
DC DC CONVERTER 3.3V 82W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess