EN
  • EN
  • DE

DM860A-AQE

Part No DM860A-AQE
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components
Description IC MEDIA PROCESSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Status Obsolete
Core Processor ARM926EJ
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 240MHz
RAM Controllers SDRAM, SRAM
Graphics Acceleration Yes
Display & Interface Controllers LCD
Ethernet 10/100 Mbps
USB USB 2.0 OTG (1)
Manufacturer Package 320-LFBGA
Supplier Device Package 320-LFBGA (13x13)
Additional Interfaces GPIO, MMC/SD/SDIO, PCMCIA, SPI, UART
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 252501-DM860A-AQE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DM860A-AQE CAD Model

Description

Microchip Technology's DM860A-AQE: A High-Performance Step Motor Driver

The DM860A-AQE from Microchip Technology is a cutting-edge step motor driver designed to offer precise and efficient control for a wide range of industrial and commercial applications. This advanced driver is capable of driving a two-phase stepper motor with excellent precision, making it an ideal choice for automation, 3D printing, robotics, and CNC machining applications.

Key Features:

  • High Voltage and Current Ratings: The DM860A-AQE supports operating voltages up to 80VDC and can deliver output currents up to 7.8A, providing the power necessary for high-demand applications.
  • Advanced Microstepping: With selectable step resolutions from full-step to 1/128 microsteps, this driver ensures smooth and accurate motor control, reducing vibration and increasing resolution.
  • Optimized Thermal Management: The device includes an efficient thermal design, which helps to dissipate heat effectively, thereby enhancing performance and extending the lifespan of the motor driver.
  • Protection Features: The DM860A-AQE comes with multiple protection mechanisms, including overvoltage, undervoltage, overcurrent, and phase-error protections, ensuring safe and reliable operation under various conditions.
  • Easy Integration: The driver is designed for easy integration into existing systems with minimal configuration, allowing for a quick setup and hassle-free operation.

Applications:

Due to its robust design and versatile capabilities, the DM860A-AQE is suitable for a diverse range of applications that require precise motor control, such as:

  • Automated Equipment
  • 3D Printers
  • CNC Machines
  • Robotics
  • Medical Devices
  • Laboratory Automation Systems

The DM860A-AQE stepper motor driver from Microchip Technology represents a reliable and high-performance solution for designers and engineers who demand the best in motor control technology. Its combination of power, precision, and protection makes it an exceptional choice for a multitude of stepper motor applications.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 67 I/O 84QFN
Lowest to $4.4029
IXYS
SSR RELAY SPST-NO 1A 0-60V
Lowest to $11.1429
STMicroelectronics
5-Amp Adjustable Regulators | IC REG LINEAR POS ADJ 5A TO3
Need more? Email Us
ABB Embedded Power
Power Modules: dc-dc Converters; 36 to 75 Vdc Input, 5 Vdc Output; 50 W to 150 W | DC DC CONVERTER 5V 75W
Lowest to $12.5641
Vishay
IRF-3 22 10% ER E2
Lowest to $17.2176
Infineon Technologies
INTELLIGENT PWR SW 1CH 8SOIC
Lowest to $64.5113
AVX Corp/Kyocera Corp
FILTER LC 220PF SMD
Lowest to $36.1388
Lite-On Inc.
Small Profile Package IrDA Data Compliant Low Power 115.2 kbit/s Infrared Transceiver | TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $3.4417
TE Connectivity
SENSOR HUMID/TEMP 3V 5%
Lowest to $1.3456

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.9949 $71.9796
8+ $14.7655 $118.1240
13+ $14.3047 $185.9611
17+ $13.8427 $235.3259
22+ $13.3818 $294.3996
29+ $11.9970 $347.9130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,597 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess