Products specifications

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Current - Output High, Low 15mA, 24mA
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Family Part Number 74LS245
Manufacturer Pack Quantity 36
MSL Level 1 (Unlimited)
Win Source Part Number 252391-DM74LS245WM
Popularity Low
Supply and Demand Status Balance
Application Field Used in Industrial, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian DM74LS245WM CAD Model

Description

Overview of DM74LS245WM from ON Semiconductor

The DM74LS245WM is a high-quality Octal Bus Transceiver from ON Semiconductor, designed to provide bidirectional interfacing in multi-bus digital systems. It is a member of the 74LS series logic family, which is well-known for its low power consumption and high-speed operation. This particular device is encapsulated in a SOIC-20 Wide Body package, making it suitable for surface-mount technology (SMT) applications.

Key Features

  • Octal Bidirectional Transceiver: The DM74LS245WM features eight lines of bidirectional data flow, allowing for efficient data transfer between two buses.
  • Tri-State Outputs: Equipped with tri-state outputs, this device can be placed in a high-impedance state, effectively disconnecting it from the bus. This is crucial for bus arbitration and control in complex digital systems.
  • Low Power Consumption: As part of the 74LS family, this transceiver consumes low power, which is essential for creating energy-efficient designs.
  • High-Speed Operation: The DM74LS245WM is designed for high-speed operation, making it suitable for systems that require rapid data transfer and processing.
  • Wide Operating Temperature Range: This device can operate over a broad temperature range, ensuring reliability and performance under varying environmental conditions.

Applications

The DM74LS245WM is versatile and can be used in a variety of applications, including:

  • Bus transceiver in microprocessor or microcontroller systems
  • Data communication between different digital systems
  • Memory switching in computing applications
  • Interface logic for peripheral devices

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the DM74LS245WM is no exception. It is manufactured to high standards, ensuring that it meets the stringent requirements of industrial and commercial applications. Whether you're designing a new system or upgrading an existing one, the DM74LS245WM offers the performance and reliability you need to ensure seamless operation.

For detailed specifications and application notes, designers are encouraged to consult the official datasheet provided by ON Semiconductor. This will ensure the transceiver is used to its full potential and integrated correctly within the system architecture.

You May Also Be Interested in

AVX Corp/Kyocera Corp
Conn Fine Pitch Connector PL 60 POS 0.5mm Solder ST SMD / CONN PLUG 60POS SMD GOLD
Need more? Email Us
ECAD model for 145087060020829+
Murata Electronics North America
Inductor Power Shielded Wirewound 4.7uH 20% 100KHz Ferrite 1.6A 0.096Ohm DCR 1211 T/R / FIXED IND
Lowest to $0.2283
ECAD model for 1226AS-H-4R7M=P2
Central Semiconductor Corp
Trans JFET N-CH 7-Pin TO-78 / TRANSISTOR DUAL TO78
Need more? Email Us
ECAD model for 2N5912
Delta Electronics
CHIP INDUCTOR 180NH2% 700MA 0.43
Need more? Email Us
ECAD model for 1206HS-181EGTS
Delta Electronics
Inductor RF Chip Wirewound 10uH 10% 7.96MHz 14Q-Factor Ferrite 0.4A 2.7Ohm DCR 0805 T/R / CHIP INDUCTOR 10.0UH10% 400MA 2.
Need more? Email Us
ECAD model for 0805CT-103EKFS
Vishay
SCHOTTKY RECTIFIER | DIODE SCHOTTKY 100V 3.5A DPAK / Rectifier Diode Schottky 100V 3.5A 3-Pin(2+Tab) DPAK
Need more? Email Us
ECAD model for 30WQ10FN
Vishay
Trans JFET N-CH 4-Pin TO-206AF / MOSFET N-CH 40V 30UA TO-206AF
Need more? Email Us
ECAD model for 2N4117A
ON Semiconductor
Trans GP BJT NPN 50V 0.5A 3-Pin TO-92 Bulk / TRANS NPN 50V 0.5A TO-92
Need more? Email Us
ECAD model for 2N3417
Microchip Technology
16 BIT SFI4.1 10G SERDES 12X12MM
Lowest to $109.6973
ECAD model for VSC8479YHQ-01

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3039 $58.6755
105+ $1.0699 $112.3395
165+ $1.0364 $171.0060
225+ $1.0031 $225.6975
290+ $0.9696 $281.1840
390+ $0.8693 $339.0270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,000 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention