Products specifications Report Issue?

Manufacturer Maxim Integrated
Standard Package 50
Category Integrated Circuits(ICs)
Family Interface - Filters - Active
Packaging Tube
Filter Type Bessel Low Pass Switched Capacitor
Frequency - Cutoff or Center 50kHz
Number of Filters 1
Filter Order 8th
Operating Supply Voltage 4.75 V ~ 11 V ±2.375 V ~ 5.5 V
Mounting Style Through Hole
Package 8-DIP (0.300" 7.62mm)
Manufacturer Device Package 8-PDIP
Catalog Filters
Win Source Part Number 073481-MAX296CPA+
Ultra Librarian 3D Model Ultra Librarian MAX296CPA+ CAD Model

Description

Product Overview: MAX296CPA+ from Maxim Integrated

The MAX296CPA+ is a high-performance, 8th-order, lowpass, elliptic, switched-capacitor filter that significantly reduces the component count in digital signal processing applications. Manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering, this filter is designed for precision filtering tasks where a sharp cutoff and low ripple are required.

Key Features:

  • Frequency Range: The MAX296CPA+ operates with a corner frequency range from 0.1Hz to 25kHz, making it flexible for a wide variety of signal processing tasks.
  • Programmable Corner Frequency: The corner frequency can be set by an external clock or can be controlled by an onboard oscillator, providing users with versatility in their design.
  • Low Distortion: With a low total harmonic distortion (THD) of 0.01%, it ensures high-fidelity signal processing, making it ideal for audio applications.
  • Dynamic Range: It offers a dynamic range of 86dB, providing a clear signal in a wide range of operating conditions.
  • Power Supply: The device operates on a single 5V power supply, simplifying power management in embedded systems.
  • Package: The MAX296CPA+ comes in a compact 8-pin DIP package, which is suitable for standard breadboard and through-hole PCB applications.

Applications:

  • Anti-aliasing before A/D conversion
  • Post D/A conversion smoothing
  • Audio signal processing
  • Data acquisition systems
  • Medical instrumentation

With its precise filtering capabilities, the MAX296CPA+ is an excellent choice for engineers and designers looking to implement a high-quality filter with minimal external components. Its ease of use, coupled with the robust support and documentation from Maxim Integrated, ensures that integrating this filter into your design is a straightforward and efficient process.

Whether your project involves audio equipment, data acquisition, or any other application requiring a reliable and high-quality filtering solution, the MAX296CPA+ from Maxim Integrated stands out as a top choice for your circuit design needs.

You May Also Be Interested in

Maxim Integrated
IC FILTER 150KHZ LOWPASS 24DIP
Need more? Email Us
ECAD model for MAX274BENG+
Maxim Integrated
Pin Programmable Universal and Bandpass Filters | IC FILTER 140KHZ BAND PASS 24DIP
Need more? Email Us
ECAD model for MAX268AENG
Linear Technology
Low Noise,8th Order Clock Sweepable Elliptic Lowpass Filter 
Need more? Email Us
ECAD model for LTC1064-1CN
Linear Technology
High Speed, Quad Universal Filter Building Block | IC FILTER 250KHZ SWITCH 24SOIC
Need more? Email Us
ECAD model for LTC1264CSW
Linear Technology
Low Power, Low Noise, Quad Universal Filter Building Block
Need more? Email Us
ECAD model for LTC1164ACN
Maxim Integrated
8th-Order, Lowpass, Switched-Capacitor Filters
Need more? Email Us
ECAD model for MAX296EPA
Linear Technology
DC Accurate, Clock-Tunable 5th Order Butterworth Lowpass Filter
Lowest to $13.0239
ECAD model for LTC1063CN8
Analog Devices Inc.
IC FILTER 256KHZ LOWPASS 16SSOP / Butterworth, Low Pass Switched Capacitor Filter IC Butterworth, Low Pass Switched Capacitor 4th Order 256kHz 16-SSOP
Lowest to $15.7969
ECAD model for LTC1563-2IGN#TRPBF
Linear Technology
Low Power, 8th Order Progressive Elliptic, Lowpass Filter | IC FILTER 12KHZ LOWPASS 8SOIC
Lowest to $29.4219
ECAD model for LTC1069-1IS8

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention