EN
  • EN
  • DE

SN74LS682DW

Part No SN74LS682DW
Manufacturer Texas Instruments
Catalog Logic - Comparators
Description IC COMPARATOR MAGNITUDE 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Magnitude Comparator Bit Active Low Output A=B, A>B 20-SOIC
Manufacturer Texas Instruments
Series 74LS
Package Tube
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SOIC
Family Name 74LS682
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-34026-5, SN74LS682DW-ND, SN74LS682DWE4, SN74LS682DWE4-ND, SN74LS682DWG4, SN74LS682DWG4-ND
Quantity per package 25
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934641-SN74LS682DW
Ultra Librarian 3D Model Ultra Librarian SN74LS682DW CAD Model

Description

Product Overview: SN74LS682DW by Texas Instruments

The SN74LS682DW is a high-performance integrated circuit produced by the renowned electronics manufacturer Texas Instruments. This particular device is a part of the 74LS family, known for their low-power Schottky technology, which provides a perfect blend of speed and power efficiency. The SN74LS682DW is designed for a broad range of digital applications and is commonly found in data processing systems, communication interfaces, and control systems.

This integrated circuit is an 8-bit magnitude comparator that compares two 8-bit words and provides a variety of outputs based on whether one word is greater than, less than, or equal to the other. It is an essential component for systems that require digital comparisons, such as microprocessor-based systems where sorting, decision-making, and data alignment are crucial.

The SN74LS682DW comes in a wide-body SOIC-20 package, which is surface-mountable and suitable for automated assembly processes. This package type ensures a compact footprint on the PCB, allowing for a more efficient use of space in dense electronic designs. The device operates over a wide range of voltages, typically from 4.75V to 5.25V, and features a typical power dissipation of 45 mW, making it an energy-efficient choice for modern electronics.

Key features of the SN74LS682DW include:

  • 8-bit binary comparison
  • Low-power Schottky technology
  • Wide operating voltage range
  • Operational speed: Typical propagation delay time of 18ns
  • Output capability: Direct drive to the bus-structured system
  • Input and output are directly TTL-compatible
  • Wide-body SOIC-20 packaging for space-saving surface mount

With its robust design and reliable performance, the SN74LS682DW is a trusted component for engineers and designers looking to implement accurate and efficient comparison functions in their digital systems. Texas Instruments' commitment to quality ensures that this component meets the stringent requirements of the electronics industry and provides a dependable solution for a variety of digital comparison applications.

You May Also Be Interested in

Texas Instruments
IC MAG COMPARATOR 4BIT 16-SO
Need more? Email Us
Nexperia USA Inc.
IC ID COMPARATOR 8BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74HC85DB - MAGNITUDE CO
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Lowest to $1.2861
Texas Instruments
IC COMPARATOR MAGNITUDE 16SO / Magnitude Comparator Bit Active High Output AB 16-SO
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC
Need more? Email Us
ON Semiconductor
IC MAG COMPARATOR 4BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess