The MAX295EWE+ from Maxim Integrated is a high-performance, 8th-order, lowpass, elliptic filter that is designed to provide optimal filtering for a wide range of applications. This filter is part of Maxim's esteemed line of precision signal processing components, offering a unique combination of features that make it an ideal choice for applications requiring sharp cutoff characteristics and high attenuation of out-of-band noise and signals.
Key Features
- Filter Type: 8th-order lowpass elliptic filter.
- Operating Frequency: 0.1Hz to 25kHz adjustable corner frequency.
- Supply Voltage: Operates from a single +5V supply.
- Low Distortion: Ensures high-fidelity signal processing.
- Package: Available in a 16-pin SOIC package.
- Temperature Range: Specified over the extended industrial temperature range (-40°C to +85°C).
Applications
The MAX295EWE+ is versatile and can be used in a variety of applications, including:
- Anti-aliasing for data acquisition systems.
- Audio signal processing.
- Filtering for telecommunications systems.
- Instrumentation and control systems.
- Medical equipment.
Design Advantages
Maxim Integrated's MAX295EWE+ stands out for its precision and ease of use. The filter's fixed response simplifies design by eliminating external component requirements, thus reducing design time and potential points of failure. With its high selectivity and fast transition from passband to stopband, this filter excels in environments where space and power are at a premium. It is capable of delivering high performance in a compact form factor, making it an excellent choice for both portable and stationary applications where quality cannot be compromised.
Quality and Reliability
Maxim Integrated is known for their commitment to quality and reliability, and the MAX295EWE+ is no exception. Each component is rigorously tested to ensure it meets the high standards expected by designers and engineers across various industries. The robust design and manufacturing process of the MAX295EWE+ ensures that it will consistently perform to specifications, even under challenging conditions.