EN
  • EN
  • DE

MAX294CWE

Part No MAX294CWE
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description IC FILTER 25KHZ LOWPASS 16SOIC / 8th-Order, Lowpass, Elliptic, Switched-Capacitor Filters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Filter Type Elliptic, Low Pass Switched Capacitor
Frequency - Cutoff or Center 25kHz
Number of Filters 1
Filter Order 8th
Supply Voltage (V) 4.75V ~ 11V, ±2.375V ~ 5.5V
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Part Number Series MAX294
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811970-MAX294CWE
Ultra Librarian 3D Model Ultra Librarian MAX294CWE CAD Model

Description

Maxim Integrated MAX294CWE Lowpass Filter Overview

The MAX294CWE from Maxim Integrated is a high-performance, 8th-order, lowpass, elliptic, switched-capacitor filter that provides a simple and efficient solution for anti-aliasing and post-DAC filtering applications. Its design is optimized to offer a sharp cutoff with excellent stopband attenuation and low in-band ripple, making it an ideal choice for a wide range of signal processing tasks.

Key Features

  • Frequency Range: The MAX294CWE operates with a user-selectable corner frequency from 0.1Hz to 25kHz, which can be set by an external clock or a control voltage, offering flexibility in various applications.
  • Low Distortion: With its low harmonic distortion, the filter ensures signal integrity, making it suitable for high-fidelity audio processing and other precision applications.
  • Programmable Attenuation: The filter features a programmable in-band ripple of 0.01dB, 0.1dB, or 1dB, allowing designers to balance between the sharpness of the filter's transition band and the level of passband ripple.
  • Stopband Attenuation: It boasts an excellent stopband attenuation of 80dB, providing a steep roll-off that effectively eliminates unwanted frequencies beyond the passband.

Applications

  • Anti-aliasing for data acquisition systems
  • Post-DAC filtering for digital audio
  • Signal conditioning for communication systems
  • Waveform generation
  • Spectrum analyzers

Design Advantages

The MAX294CWE comes in a compact 16-pin SOIC package, making it easy to integrate into space-constrained designs. Its switched-capacitor architecture eliminates the need for external resistors and capacitors, which simplifies the design and reduces board space requirements. Additionally, the filter's operation from a single +5V supply and low power consumption makes it well-suited for portable and battery-powered devices.

Overall, the MAX294CWE lowpass filter from Maxim Integrated is a versatile component that combines high performance with ease of use, making it an excellent choice for designers looking to implement precise filtering in their electronic systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 6.7MHz 16-SOIC
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $9.4670
Diodes Incorporated
IC FILTER 600KHZ VAR Q 16QSOP / Variable Q Band Pass Filter IC Variable Q Band Pass Order 600kHz 16-QSOP
Need more? Email Us
Maxim Integrated
LOWPASS SWTCHED-CAPACITOR FILTER
Need more? Email Us
Maxim Integrated
8TH-ORDER, LOWPASS, SWITCHED-CAP
Lowest to $16.9566
Intersil
DIGITAL FILTER, 16-BI
Need more? Email Us
Analog Devices Inc.
Filter IC 2nd Order 27MHz 20-QFN (4x4)
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $2.8805
Maxim Integrated
SD VIDEO RECONSTRUCTION FILTER
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess