Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features Butterworth, Low Pass Switched Capacitor Filter IC Butterworth, Low Pass Switched Capacitor 8th Order 50kHz 8-PDIP
Manufacturer Maxim Integrated
Package Tube
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm)
Case / Package 8-PDIP
Family Name MAX295
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925306-MAX295EPA+
Ultra Librarian 3D Model Ultra Librarian MAX295EPA+ CAD Model

Description

Maxim Integrated's MAX295EPA+ Lowpass Filter

The MAX295EPA+ is a precision, 8th-order, lowpass, elliptic filter from Maxim Integrated that delivers high-performance signal filtering in a compact 8-pin DIP package. Designed to operate over a wide frequency range with a sharp cutoff, this filter is an excellent choice for applications requiring a clean signal without high-frequency noise or unwanted harmonics.

Key Features

  • High Filter Order: The 8th-order elliptic response provides sharp transition bands and excellent stopband attenuation.
  • Fixed Frequency: The MAX295EPA+ comes with a pre-set cutoff frequency, making it a plug-and-play solution for immediate integration into systems.
  • Low Distortion: It offers low distortion characteristics, ensuring the integrity of the filtered signal is maintained.
  • DIP Package: The device is housed in an 8-pin DIP package, suitable for through-hole mounting and easy prototyping.
  • Single Supply Operation: It can operate from a single +5V supply, simplifying power supply design.

Applications

The MAX295EPA+ is versatile and can be used in a variety of applications where signal integrity is paramount. Common uses include:

  • Anti-aliasing for data acquisition systems
  • Audio signal processing
  • Instrumentation and control systems
  • Communication system filters
  • Medical equipment such as ECG and EEG monitors

Performance Specifications

The filter's performance is characterized by its tight tolerance and stable operation over temperature. With a sharp cutoff and a high degree of stopband attenuation, the MAX295EPA+ ensures that only the desired frequencies pass through, making it an ideal choice for precision filtering tasks.

Conclusion

The Maxim Integrated MAX295EPA+ lowpass filter is a reliable and precise component that offers designers a simple, effective solution for filtering unwanted frequencies from their signals. Its ease of use, combined with its robust performance, makes it a valuable addition to any electronic system requiring high-quality signal processing.

You May Also Be Interested in

Analog Devices Inc.
IC FILTER BAND PASS 32SMT / Band Pass Filter IC Band Pass Order 32-QFN (5x5)
Lowest to $337.9516
ECAD model for HMC890LP5ETR
Fairchild/ON Semiconductor
CONSUMER CIRCUIT, PDSO24
Need more? Email Us
ECAD model for ML6429CSX
Analog Devices Inc.
IC FILTER BAND PASS 24SMT / Band Pass Filter IC Band Pass Order 24-QFN (4x4)
Need more? Email Us
ECAD model for HMC896LP4ETR
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS
Lowest to $4.6026
ECAD model for ML6426CS4
Texas Instruments
IC BUTTERWORTH FILTER 8-SOIC
Need more? Email Us
ECAD model for TLC14IDG4
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS
Lowest to $2.4496
ECAD model for ML6416CS
Intersil
IC HALFBAND FILTER 100-MQFP / Halfband Filter 100-Pin MQFP
Need more? Email Us
ECAD model for HSP43216VC-52Z
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS
Lowest to $2.7981
ECAD model for ML6416CSX
Maxim Integrated
Pin Programmable Universal and Bandpass Filters | IC FILTER 57KHZ BAND PASS 24DIP
Need more? Email Us
ECAD model for MAX267AENG

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $76.8089 $76.8089
2+ $74.4086 $148.8172
3+ $72.0083 $216.0249
4+ $69.6081 $278.4324
5+ $62.4072 $312.0360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,000 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention