Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Filters - Active
Manufacturer Maxim Integrated
Win Source Part Number 073477-MAX294CSA
Package Bulk
Product Status Active
Filter Type Elliptic, Low Pass Switched Capacitor
Frequency - Cutoff or Center 25kHz
Number of Filters 1
Filter Order 8th
Voltage - Supply 4.75V ~ 11V, ±2.375V ~ 5.5V
Grade -
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Ultra Librarian 3D Model Ultra Librarian MAX294CSA CAD Model

Description

Maxim Integrated MAX294CSA 8th-Order, Lowpass, Elliptic, Switched-Capacitor Filters

The MAX294CSA from Maxim Integrated is a highly sophisticated 8th-order lowpass filter that utilizes an elliptic signal processing algorithm. This switched-capacitor filter offers an exceptional level of performance for applications requiring precise signal conditioning. With its sharp cutoff characteristics and excellent filter selectivity, the MAX294CSA is an ideal choice for a wide array of applications, including but not limited to, signal processing, anti-aliasing, and data acquisition systems.

Designed with the needs of advanced electronic systems in mind, the MAX294CSA features a 0.1dB passband ripple and a 80dB stopband attenuation, which ensures that unwanted frequencies are effectively suppressed, while the desired signal is maintained with minimal distortion. This filter operates with a single +5V supply, which simplifies power management in mixed-voltage systems.

The MAX294CSA is highly versatile, offering a user-selectable clock-to-corner frequency ratio of 100:1, which allows for easy adjustment of the filter's cutoff frequency to suit various application needs. This flexibility makes it possible to use the filter in a broad range of scenarios without the need for external components or complex configurations.

One of the key features of the MAX294CSA is its fully differential inputs and outputs. This design enhances the filter's performance by providing better noise rejection and minimizing interference, which is critical in high-performance audio and instrumentation applications. Moreover, the device is capable of driving heavy capacitive loads, making it even more robust in complex electronic environments.

The MAX294CSA comes in a compact 8-pin SOIC package, making it suitable for space-constrained applications while still offering the thermal and electrical characteristics required for reliable operation. Its integration into a system is further simplified by its self-clocking option or an external clock, providing design flexibility and ease of use.

In summary, the MAX294CSA from Maxim Integrated is a top-tier solution for designers looking to implement a high-quality, lowpass filter with minimal design effort. Its advanced features and flexible operation make it a go-to component for achieving precise filtering in a variety of electronic systems.

You May Also Be Interested in

Maxim Integrated
IC FILTER 25KHZ LOWPASS 20SOIC
Need more? Email Us
ECAD model for MAX270CWP+T
Maxim Integrated
IC FILTER 25KHZ LOWPASS 8SOIC
Need more? Email Us
ECAD model for MAX297CSA+
Maxim Integrated
IC FILTER 12KHZ LOWPASS 8DIP
Lowest to $9.0276
ECAD model for MAX7426CPA+
Maxim Integrated
IC FILTER 150KHZ LOWPASS 24DIP
Need more? Email Us
ECAD model for MAX274BENG+
Texas Instruments
Filters - Active RoHS
Lowest to $32.5970
ECAD model for SP3345ACA0PMR
Maxim Integrated
IC FILTER 15KHZ LOWPASS 8DIP
Need more? Email Us
ECAD model for MAX7408EPA+
Maxim Integrated
IC FILTER 10KHZ LOWPASS 8SOIC
Need more? Email Us
ECAD model for MAX7404CSA+
Maxim Integrated
IC FILTER 25KHZ LOWPASS 8DIP
Need more? Email Us
ECAD model for MAX297CPA+
Maxim Integrated
IC FILTER 50KHZ LOWPASS 8SOIC
Need more? Email Us
ECAD model for MAX296ESA+

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2243
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0991
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention