EN
  • EN
  • DE

DALC208SC6Y

Part No DALC208SC6Y
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 9VWM SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 44 Weeks
Features - Clamp - Ipp Tvs Diode Surface Mount SOT-23-6
Manufacturer STMicroelectronics
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package SOT-23-6
Case / Package SOT-23-6
Family Name DALC208
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 497-17892-1, 497-17892-2, DALC208SC6Y-ND, 497-17892-6
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868219-DALC208SC6Y
Ultra Librarian 3D Model Ultra Librarian DALC208SC6Y CAD Model

Description

The DALC208SC6Y is a cutting-edge transient voltage suppressor designed by STMicroelectronics, a global semiconductor leader known for its innovative and high-performance components. This product is engineered to protect sensitive electronic circuits from electrostatic discharges (ESD) and other voltage transients, which are common issues that can cause irreparable damage to electronic devices.

Key Features

  • ESD Protection: This device offers superior ESD protection, meeting IEC 61000-4-2 level 4 standards, which ensures that your electronic components are safeguarded against electrostatic discharges of up to 15 kV (air discharge) and 8 kV (contact discharge).
  • Low Capacitance: With very low capacitance, the DALC208SC6Y is ideal for protecting high-speed data lines without compromising signal integrity. This feature is particularly important for applications requiring fast data transmission and minimal signal distortion.
  • Low Leakage Current: The device boasts an extremely low leakage current, which is essential for maintaining the energy efficiency of the protected circuit and prolonging the battery life of portable devices.
  • Multi-Line Protection: The DALC208SC6Y is capable of protecting up to eight data or transmission lines, making it a versatile component for a wide array of applications.
  • Compact Package: Housed in a small SOT-23-6L package, this product is designed to save valuable board space, enabling more compact and streamlined electronic designs.

Applications

The DALC208SC6Y is suitable for a broad range of applications, especially where the protection of high-speed data lines is crucial. Common uses include:

  • USB 2.0 and 3.0 interfaces
  • HDMI and DisplayPort interfaces
  • Thunderbolt interfaces
  • LAN/WAN equipment
  • Smartphones, tablets, and other portable devices
  • Consumer electronics

Conclusion

The DALC208SC6Y from STMicroelectronics is an essential component for any design requiring reliable protection against voltage transients and electrostatic discharges. With its low capacitance, low leakage current, and ability to protect multiple lines in a compact package, it stands out as a top choice for designers looking to enhance the durability and performance of their electronic products.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
570+ $0.1016 $57.9120
1,390+ $0.0832 $115.6480
2,145+ $0.0809 $173.5305
2,945+ $0.0785 $231.1825
3,850+ $0.0751 $289.1350
5,085+ $0.0681 $346.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,720 pieces
MOQ: 570 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess