EN
  • EN
  • DE

MAX293CSA

Part No MAX293CSA
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description LOWPASS SWTCHED-CAPACITOR FILTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Filters - Active
Mfr Maxim Integrated
Package Bulk
Product Status Active
Filter Type Elliptic, Low Pass Switched Capacitor
Frequency - Cutoff or Center 25kHz
Number of Filters 1
Filter Order 8th
Voltage - Supply 4.75V ~ 11V, ±2.375V ~ 5.5V
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Standard Package 55 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 702803-MAX293CSA
Ultra Librarian 3D Model Ultra Librarian MAX293CSA CAD Model

Description

Maxim Integrated's MAX293CSA Lowpass Filter

The MAX293CSA is a high-performance, 8th-order, lowpass, elliptic filter integrated circuit (IC) designed and manufactured by Maxim Integrated. This precision filter component is part of Maxim's MAX29x series and is tailored for applications requiring sharp cut-off characteristics and excellent filter performance.

At the heart of the MAX293CSA is the switched-capacitor design, which allows for a stable and reliable filtering process without the need for external capacitors. This makes the MAX293CSA an ideal solution for space-constrained applications. The filter operates with a single +5V supply, simplifying power supply requirements and making it suitable for a wide range of electronic systems.

One of the key features of the MAX293CSA is its fixed cutoff frequency set at 100kHz. This makes it a perfect fit for applications such as anti-aliasing before analog-to-digital conversion, signal conditioning, and noise reduction in audio and data communication systems. The filter's sharp transition band ensures that unwanted high-frequency noise is effectively attenuated, resulting in cleaner signal output.

The MAX293CSA comes in a compact 8-pin SOIC package, which is both space-efficient and easy to integrate into existing PCB layouts. The device also features a low total harmonic distortion (THD) and a high signal-to-noise ratio, ensuring high-fidelity signal processing.

For designers and engineers looking for a reliable and high-quality lowpass filter, the MAX293CSA offers an off-the-shelf solution that minimizes design time and complexity. Its robust construction and consistent performance make it a go-to choice for both prototyping and mass production.

In summary, the Maxim Integrated MAX293CSA Lowpass Filter is a versatile and high-performance component that provides precise filtering capabilities in a variety of electronic applications. Its ease of use, combined with outstanding filter characteristics, makes it an essential building block for any project requiring clean and accurate signal processing.

You May Also Be Interested in

Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $5.0423
Intersil
DIGITAL FILTER, 8-BIT PQCC68
Lowest to $106.7694
Intersil
DIGITAL FILTER, MOS
Lowest to $35.6987
Harris Corporation
DUAL FIR FILTER
Lowest to $105.0773
Harris Corporation
DIGITAL FILTER
Lowest to $53.2487
Maxim Integrated
SD VIDEO RECONSTRUCTION FILTER
Need more? Email Us
Maxim Integrated
CONTINUOUS-TIME ACTIVE FILTER
Lowest to $10.1866
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS / Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 30MHz 16-SOIC
Need more? Email Us
Maxim Integrated
PROGRAMMABLE ACTIVE FILTER
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess