EN
  • EN
  • DE

MAX291CSA+

Part No MAX291CSA+
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description Active Filter Single SW-CAP Low Pass 8th Order 25kHz 8-Pin SOIC N / IC FILTER LOWPASS 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Filter Type Butterworth, Low Pass Switched Capacitor
Frequency - Cutoff or Center 25kHz
Number of Filters 1
Filter Order 8th
Operating Supply Voltage 4.75 V ~ 11 V, ±2.375 V ~ 5.5 V
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 785735-MAX291CSA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX291
Introduction Date December 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX291CSA+ CAD Model

Description

Product Overview: MAX291CSA+ from Maxim Integrated

The MAX291CSA+ is a sophisticated, high-performance, 8th-order lowpass Butterworth filter that is part of Maxim Integrated's esteemed line of analog processing components. This integrated circuit is designed to provide a precise filtering solution for a variety of applications, including anti-aliasing for data acquisition systems, signal processing, and noise reduction in audio and instrumentation.

Key Features

  • Filter Type: The MAX291CSA+ is an 8th-order lowpass Butterworth filter, known for its flat frequency response in the passband and a smooth roll-off characteristic.
  • Frequency Range: It offers a pre-set 3dB frequency that can be adjusted from 0.1Hz to 25kHz, allowing for versatile use in different applications.
  • Supply Voltage: The device operates from a single +5V supply or dual ±5V supplies, providing flexibility in system design.
  • Low Distortion: With a Total Harmonic Distortion (THD) of less than 0.01%, it ensures high-fidelity signal processing.
  • Package: The MAX291CSA+ comes in a compact 8-pin SOIC package, making it suitable for space-constrained applications.

Applications

The versatile nature of the MAX291CSA+ makes it an ideal choice for a broad range of applications. It is particularly well-suited for:

  • Anti-aliasing before A/D conversion
  • Post D/A conversion smoothing
  • Audio signal processing
  • Medical instrumentation
  • Test and measurement systems

Why Choose MAX291CSA+

Maxim Integrated's commitment to quality and performance is evident in the MAX291CSA+. Its precise filter characteristics ensure that signals are processed with minimal distortion, providing a clean output that is essential for high-accuracy systems. The flexibility in supply voltage and frequency adjustment, combined with the space-saving package, makes it a top choice for designers looking to integrate reliable filtering capabilities into their projects.

You May Also Be Interested in

Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $4.7822
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $2.8805
Analog Devices Inc.
Filter IC 2nd Order 27MHz 20-QFN (4x4)
Need more? Email Us
Maxim Integrated
8TH-ORDER, LOWPASS, SWITCHED-CAP
Lowest to $16.9566
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $5.0423
Fairchild/ON Semiconductor
Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 6.7MHz 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC FILTER 5MHZ ANTIALIASNG 8MSOP / Antialiasing Filter IC Antialiasing 2nd Order 5MHz 8-MSOP
Lowest to $12.8720
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $9.4670
Analog Devices Inc.
CONTINUOUS TIME FILTER
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.0960 $69.2880
6+ $18.9505 $113.7030
9+ $18.3583 $165.2247
12+ $17.7661 $213.1932
15+ $17.1739 $257.6085
20+ $15.3973 $307.9460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess