Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microprocessors
Manufacturer Intel
Win Source Part Number 214747-PXA250B2C400
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PXA250B2C400 CAD Model

Description

The Intel PXA250B2C400 is a processor from the Intel XScale family, designed for mobile and embedded applications. It is based on the ARMv5TE instruction set architecture and offers a balance of performance and power efficiency. Similar to other PXA250 variants, it was commonly deployed in PDAs, handheld computers, and various portable devices.

Applications

  • Personal Digital Assistants (PDAs): Used in PDAs for running applications such as contact management, calendar, and email clients.
  • Handheld Computers: Found in handheld computers used for tasks like data collection, inventory control, and field service applications.
  • Mobile Gaming Devices: Incorporated in some mobile gaming devices, powering simple games and multimedia playback.
  • Industrial Control Systems: Suitable for low-power industrial control systems requiring basic processing capabilities.
  • Thin Clients: Utilized in thin client devices to provide access to remote servers and applications.

Features

  • XScale Architecture: Built on the Intel XScale microarchitecture optimized for power efficiency and mobile performance.
  • ARMv5TE Instruction Set: Supports the ARMv5TE instruction set architecture for software compatibility.
  • 400 MHz Clock Speed: Operates at a clock speed of 400 MHz, offering enhanced performance compared to lower-clocked versions of the PXA250.
  • Integrated Memory Controller: Features an integrated memory controller for interfacing with external memory devices (SDRAM or Flash memory).
  • Power Management Features: Includes power management capabilities to minimize power consumption and extend battery life in portable devices.
  • Peripheral Interfaces: Offers various peripheral interfaces like UART, USB, and GPIO for connecting external devices and peripherals.

Benefits

  • Improved Performance: The 400 MHz clock speed provides better performance compared to slower PXA250 variants.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-operated devices.
  • Compact Size: Small form factor allows for integration into compact and portable devices.
  • Software Compatibility: Compatible with software developed for the ARM architecture, ensuring a wide range of application support.
  • Integrated Peripherals: Reduces the need for external components through integrated peripheral interfaces, simplifying system design.

The PXA250B2C400 typically requires external memory (SDRAM or Flash) for program storage and data. It supported various operating systems commonly used in mobile devices, including Windows CE and embedded Linux distributions. Detailed specifications, including power consumption characteristics and memory interface details, can be found in official Intel documentation related to the PXA250 processor family. The specific power requirements are in the datasheet.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORIQ T4 1.5GHZ 1932BGA
Lowest to $1,303.8807
ECAD model for T4081NSN7PQB
Intel
IC Mpu Mob Pentiii 850MHZ 495BGA
Need more? Email Us
ECAD model for KC80526GY850256SL547
Atmel
AT91 ARM Thumb Microcontrollers
Lowest to $47.6281
ECAD model for AT91SAM9XE512-CU
NXP / Nexperia
IC MPU I.MX8ML 1.8GHZ 486LFBGA / ARM® Cortex®-A53 Microprocessor IC i.MX8ML 4 Core, 64-Bit 1.8GHz 486-LFBGA (14x14)
Lowest to $77.7777
ECAD model for MIMX8ML8DVNLZAB
NXP / Nexperia
IC MPU I.MX53 1GHZ 529FBGA / ARM® Cortex®-A8 Microprocessor IC i.MX53 1 Core, 32-Bit 1GHz 529-FBGA (19x19)
Lowest to $51.2201
ECAD model for MCIMX535DVP1C2
NXP / Nexperia
S32G234M ARM CORTEX-M7, HSE, LLC / ARM® Cortex®-M7 Microprocessor IC Automotive, AEC-Q100 3 Core 32-Bit 64-Bit 400MHz 525-FCPBGA (19x19)
Need more? Email Us
ECAD model for S32G234MABK0VUCR
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Need more? Email Us
ECAD model for AM5746ABZXEA
Intel
MPU i960 RISC 32-Bit CMOS 20MHz 132-Pin PGA
Need more? Email Us
ECAD model for TA80960KA20
Broadcom Limited
AU1550 MIPS PROCESSOR 500MHZ
Lowest to $0.3661
ECAD model for AU1550-500MBD

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention