Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Altera
Series MAX 7000B
Packaging Tube
Part Status Obsolete(EOL)
Programmable Type In System Programmable
Delay Time tpd(1) Max 3.5ns
Voltage Supply - Internal 2.375 V ~ 2.625 V
Number of Logic Elements/Blocks 2
Number of Macrocells 32
Number of Gates 600
Number of I/O 36
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 44-LCC (J-Lead)
Manufacturer Package 44-PLCC (16.59x16.59)
Win Source Part Number 774137-EPM7032BLC44-3
Popularity Medium
Supply and Demand Status Limited
Quantity per package 130
Family Name EPM7032B
Introduction Date October 08, 1998
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian EPM7032BLC44-3 CAD Model

Description

The Altera EPM7032BLC44-3 is an obsolete in-system programmable integrated circuit with 600 gates and 32 macrocells. The device is medium in popularity and has a limited supply and demand status. The quantity per package is 130.

  • Gates: 600
  • Macrocells: 32
  • Voltage Supply Range: 2.375 V ~ 2.625 V
  • Delay Time tpd: Up to 3.5 ns
  • Package Type: 44-LCC (J-Lead)
  • Mounting: SMD
  • Series: MAX 7000B
  • Packaging: Tube
  • I/O Pins: 36
  • ECCN: EAR99
  • Estimated EOL Date: Obsolete/End of life
  • Supply and Demand Status: Limited
  • Quantity per package: 130
  • Alternative Parts (Cross-Reference): M4LV-32/32-18JI, M4LV-32/32-14JNI, M4LV-32/32-7JC, M4LV-32/32-12JI

You May Also Be Interested in

Advanced Micro Devices
EE CMOS 20-Pin Universal Programmable Array Logic
Lowest to $1.9805
ECAD model for PALCE16V8H-10PC
Lattice Semiconductor Corporation
IC CPLD 512MC 6.5NS 388FBGA
Need more? Email Us
ECAD model for ISPLSI 5512VE-155LF388
Altera
IC CPLD 512MC 10NS 256FBGA / CPLD MAX® 7000B Family 10K Gates 512 Macro Cells 90.1MHz 2.5V 256-Pin FBGA Tray
Need more? Email Us
ECAD model for EPM7512BFC256-10
Altera
IC CPLD 32MC 4.5NS 44PLCC / CPLD MAX® 7000A Family 600 Gates 32 Macro Cells 227.3MHz 3.3V 44-Pin PLCC Tube
Need more? Email Us
ECAD model for EPM7032AELC44-4
Altera
IC CPLD 560MC 10NS 240RQFP / CPLD MAX® 9000 Family 12K Gates 560 Macro Cells 144.9MHz 5V 240-Pin RQFP Tray
Lowest to $609.3050
ECAD model for EPM9560ARC240-10
Altera
IC CPLD 440MC 5.4NS 144TQFP
Need more? Email Us
ECAD model for EPM570T144C4N
Lattice Semiconductor Corporation
IC CPLD 64MC 20NS 68PLCC
Need more? Email Us
ECAD model for ISPLSI 1024-60LJI
Altera
IC CPLD 128MC 10NS 256FBGA / CPLD MAX® 3000A Family 2.5K Gates 128 Macro Cells 98MHz 3.3V 256-Pin FBGA Tray
Need more? Email Us
ECAD model for EPM3128AFC256-10
Cypress Semiconductor Corp
IC CPLD 256MC 12NS 160LQFP / CPLD Ultra37000 Family 7.7K Gates 256 Macro Cells 100MHz 3.3V 160-Pin TQFP Tray
Need more? Email Us
ECAD model for CY37256VP160-100AXC

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention