EN
  • EN
  • DE
  • IT

MAX2900EGI+T

Part No MAX2900EGI+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702793-MAX2900EGI+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2900EGI+T CAD Model

Description

The MAX2900EGI+T from Maxim Integrated is a high-performance, single-chip RF transmitter IC designed for various wireless communication applications. It operates in the 2.4GHz to 2.5GHz frequency range, making it an ideal choice for ISM band applications, including Wi-Fi, Bluetooth, and other forms of wireless data communication.

Key Features:

  • Frequency Range: The device supports the 2.4GHz to 2.5GHz ISM band, which is widely used for industrial, scientific, and medical applications.
  • Modulation: It is capable of direct sequence spread spectrum (DSSS), frequency hopping spread spectrum (FHSS), and other complex modulation schemes, providing flexibility for various communication protocols.
  • Output Power: The MAX2900EGI+T can deliver an adjustable output power, allowing for optimized transmission strength based on range requirements and power constraints.
  • Low Power Consumption: Designed with power efficiency in mind, this device is suitable for battery-powered applications where energy conservation is crucial.
  • Integration: The high level of integration minimizes the need for external components, which simplifies design, reduces board space, and can help lower overall system costs.
  • Package: Offered in a compact 28-pin SSOP (Shrink Small Outline Package), the MAX2900EGI+T is designed for space-constrained applications.
  • Temperature Range: It operates over a -40°C to +85°C temperature range, ensuring reliability across various environmental conditions.

Applications:

The versatile nature of the MAX2900EGI+T makes it suitable for a wide array of applications, including:

  • Wireless Local Area Networks (WLAN)
  • Consumer Electronics
  • Home Automation
  • Wireless Audio and Video Systems
  • Remote Control Systems
  • Telemetry and Remote Sensing

With its combination of high performance, low power consumption, and design flexibility, the MAX2900EGI+T is a robust solution for designers looking to implement reliable wireless communication in their products. Maxim Integrated's commitment to quality ensures that this RF transmitter IC will meet the rigorous demands of modern wireless applications.

You May Also Be Interested in

Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess