Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Continuous, Band Pass Low Pass Filter IC Continuous, Band Pass Low Pass 4th Order 300kHz 20-PDIP
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Mounting Through Hole
Package 20-DIP (0.300", 7.62mm)
Case / Package 20-PDIP
Family Name MAX275
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925297-MAX275BCPP
Ultra Librarian 3D Model Ultra Librarian MAX275BCPP CAD Model

Description

The Maxim Integrated MAX275BCPP is a highly versatile and integrated analog signal processor that caters to a wide range of applications including data acquisition systems, digital signal processing, and industrial control systems. This precision 8-bit, 4-channel processor is designed to operate with a single +5V supply, making it suitable for many embedded systems and portable devices.

Key Features

  • Resolution: The device boasts an 8-bit resolution which provides a fine level of detail in signal processing.
  • Programmability: Each of the four channels can be independently programmed, allowing for a highly customizable setup. Users can configure the channels for different modes such as lowpass, bandpass, highpass, or notch filtering.
  • Integrated Circuit: The MAX275BCPP comes in a compact 20-pin plastic DIP package, making it a space-saving solution for complex circuit designs.
  • Single Supply Operation: With a single +5V power supply requirement, this device simplifies power management in system design.
  • Switched-Capacitor Design: The use of switched-capacitor technology allows for the replacement of bulky and costly discrete components, reducing overall system size and cost.

Applications

  • Data acquisition systems
  • Digital signal processing (DSP)
  • Industrial control systems
  • Portable devices
  • Instrumentation

Technical Specifications

  • Operating Temperature: 0°C to +70°C, making it reliable across a range of environmental conditions.
  • Supply Voltage Range: 4.75V to 5.25V, allowing for some flexibility in the power supply used.

The MAX275BCPP from Maxim Integrated is a testament to the company's commitment to providing innovative, high-performance integrated circuits. Whether you are designing a sophisticated digital audio system or a robust industrial sensor interface, the MAX275BCPP offers a compact, programmable, and efficient solution for your analog signal processing needs.

You May Also Be Interested in

Maxim Integrated
IC FILTER 10KHZ LOWPASS 8SOIC
Need more? Email Us
ECAD model for MAX7404CSA+
Maxim Integrated
IC FILTER 50KHZ LOWPASS 8SOIC
Need more? Email Us
ECAD model for MAX296ESA+
Maxim Integrated
IC FILTER 150KHZ LOWPASS 24DIP
Need more? Email Us
ECAD model for MAX274BENG+
Maxim Integrated
IC FILTER 12KHZ LOWPASS 8UMAX
Need more? Email Us
ECAD model for MAX7426CUA+T
Maxim Integrated
IC FILTER 15KHZ LOWPASS 8UMAX
Need more? Email Us
ECAD model for MAX7411EUA+
Maxim Integrated
IC FILTER 40KHZ SWITCHED 16QSOP
Need more? Email Us
ECAD model for MAX7490CEE+T
Maxim Integrated
IC FILTER LOWPASS 8-DIP
Need more? Email Us
ECAD model for MAX7403EPA+
Maxim Integrated
IC FILTER 25KHZ LOWPASS 16SOIC
Need more? Email Us
ECAD model for MAX291CWE+
Maxim Integrated
IC FILTER 25KHZ LOWPASS 20SOIC
Need more? Email Us
ECAD model for MAX270CWP+T

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention