EN
  • EN
  • DE

MAX275BCPP+

Part No MAX275BCPP+
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description Active Filter Single Continuous Time Low Pass/Band Pass 4th Order 300kHz 20-Pin PDIP N / IC FILTER ANALOG 4TH-ORDR 20-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Filter Type Continuous, Band Pass Low Pass
Frequency - Cutoff or Center 300kHz
Number of Filters 2
Filter Order 4th
Supply Voltage - Operating 4.74 V to 11 V, ±2.37 V to 5.5 V
Mounting Through Hole
Case / Package 20-PDIP
Win Source Part Number 021388-MAX275BCPP+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX275
Introduction Date April 19, 1991
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX275BCPP+ CAD Model

Description

Maxim Integrated's MAX275BCPP+ Overview

The MAX275BCPP+ from Maxim Integrated is a precision, 4th-order, continuous-time active filter that is highly versatile and designed to meet a wide array of filtering requirements. This analog filter is capable of being configured in low-pass, high-pass, band-pass, and notch filter modes, making it a suitable choice for various applications including signal processing, noise reduction, and system anti-aliasing.

Key Features

  • Frequency Range: The MAX275BCPP+ operates over a wide frequency range, with the ability to set the corner frequency from 0.1Hz to 25kHz, thus catering to both low-frequency and high-frequency applications.
  • Filter Order: As a 4th-order filter, it provides a sharper roll-off beyond the cut-off frequency compared to lower-order filters, which is critical for applications requiring precise filtering.
  • Programmability: The corner frequency can be set either with external resistors or clocked from an external source, offering flexibility in filter design and adjustments.
  • Low Distortion: The MAX275BCPP+ boasts low harmonic distortion, ensuring high-fidelity signal processing and making it ideal for audio applications.
  • Single-Supply Operation: It can operate from a single +5V supply, simplifying power supply requirements and system design.

Applications

The versatility of the MAX275BCPP+ makes it suitable for a variety of applications. It is often used in:

  • Audio processing equipment
  • Data acquisition systems
  • Communication systems
  • Anti-aliasing for ADCs
  • Waveform generation
  • Medical instrumentation

Package and Quality

The MAX275BCPP+ comes in a 20-pin PDIP package, ensuring ease of integration into various circuit designs. Maxim Integrated is known for its high-quality products, and this filter is no exception. It is designed to meet stringent industrial standards, ensuring reliability and performance in even the most demanding applications.

In summary, the MAX275BCPP+ from Maxim Integrated is a highly configurable and reliable active filter component that provides designers with a powerful tool for precise signal conditioning in a multitude of electronic systems.

You May Also Be Interested in

Maxim Integrated
PROGRAMMABLE ACTIVE FILTER
Need more? Email Us
Harris Corporation
DIGITAL FILTER
Lowest to $53.2487
Maxim Integrated
CONTINUOUS-TIME ACTIVE FILTER
Lowest to $10.1866
Intersil
DIGITAL FILTER, 8-BIT PQCC68
Lowest to $106.7694
Maxim Integrated
8TH-ORDER, LOWPASS, ELLIPTIC, SW
Lowest to $31.0849
Maxim Integrated
4-CH RGB VIDEO FILTER
Lowest to $10.1802
Maxim Integrated
SD VIDEO RECONSTRUCTION FILTER
Need more? Email Us
Analog Devices Inc.
IC FILTER 5MHZ ANTIALIASNG 8MSOP / Antialiasing Filter IC Antialiasing 2nd Order 5MHz 8-MSOP
Lowest to $12.8720
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $2.8805

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess