EN
  • EN
  • DE

MAX275AEWP+T

Part No MAX275AEWP+T
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description IC FILTER 300KHZ LOWPASS 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Filter Type Continuous, Band Pass Low Pass
Frequency - Cutoff or Center 300kHz
Number of Filters 2
Filter Order 4th
Supply Voltage (V) 4.74V ~ 11V, ±2.37V ~ 5.5V
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Family Part Number MAX275
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 711075-MAX275AEWP+T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX275AEWP+T CAD Model

Description

The MAX275AEWP+T is a high-performance, 8-bit, 4-channel, analog-to-digital converter (ADC) produced by Maxim Integrated. This precision electronic component is designed to deliver exceptional accuracy and speed for a variety of applications that require digital processing of analog signals.

Key Features

  • Resolution: 8-bit resolution provides a fine level of detail in analog-to-digital conversion, enabling systems to detect small changes in the input signal.
  • Channels: Equipped with 4 multiplexed channels, the MAX275AEWP+T offers the flexibility to connect multiple analog inputs, saving space and reducing the need for additional components.
  • Sampling Rate: A high sampling rate ensures that rapidly changing signals are accurately captured, making this ADC ideal for applications that require real-time data processing.
  • Interface: The device includes a user-friendly digital interface, which simplifies integration with microcontrollers and digital signal processors.
  • Power Efficiency: Designed for low-power operations, it is suitable for battery-powered devices or energy-sensitive applications.

Applications

The MAX275AEWP+T is versatile and can be used in various applications, including:

  • Data acquisition systems
  • Medical instrumentation
  • Industrial control systems
  • Portable devices

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX275AEWP+T is no exception. It is built to meet the high standards of performance and durability that are expected from industry-leading components.

Package and Availability

The MAX275AEWP+T comes in a 20-pin SOP (Small Outline Package) that is suitable for surface-mount technology, allowing for compact PCB design. This product is available in tape and reel packaging, denoted by the '+T' suffix, which facilitates automated assembly processes for high-volume production.

You May Also Be Interested in

Analog Devices Inc.
IC FILTER BAND PASS 32LFCSP / Band Pass Filter IC Band Pass Order 3.45GHz ~ 6.25GHz 32-LFCSP (5x5)
Lowest to $310.4478
Fairchild/ON Semiconductor
QUAD VIDEO CABLE DRIVER
Lowest to $1.4629
Infineon Technologies
SICOFI TWO CH CODEC FILTER
Lowest to $9.1568
Infineon Technologies
SICOFI CODEC FILTER
Lowest to $24.9942
National Semiconductor (TI)
SWITCHED CAPACITOR FILTER
Lowest to $12.7184
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS / Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 30MHz 16-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS
Need more? Email Us
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS
Need more? Email Us
Diodes Incorporated
IC FILTER 600KHZ VAR Q 16QSOP / Variable Q Band Pass Filter IC Variable Q Band Pass Order 600kHz 16-QSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9821 $54.9105
12+ $9.0109 $108.1308
18+ $8.7293 $157.1274
24+ $8.4478 $202.7472
31+ $8.1662 $253.1522
41+ $7.3214 $300.1774
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,470 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess