Maxim Integrated MAX274ACWI - Programmable Universal Active Filter
The MAX274ACWI from Maxim Integrated is a versatile and programmable universal active filter that offers precision filtering solutions for a wide range of applications. This integrated circuit is designed to operate as a continuous-time filter, which means it does not require any external clocking for its operation. The MAX274ACWI is capable of being configured to perform as a low-pass, high-pass, band-pass, or notch filter, making it an ideal choice for signal processing tasks in both analog and digital domains.
This high-performance filter is based on a switched-capacitor design, which allows for precise filter characteristics that are stable over time and temperature. The filter's frequency characteristics can be easily programmed through external resistors, providing designers with the flexibility to adjust the filter's performance according to specific requirements without the need for complex calculations or component changes.
The MAX274ACWI features a wide dynamic range and low distortion, ensuring clean and accurate signal filtering. This makes it suitable for applications such as audio processing, data acquisition, communication systems, and instrumentation where signal integrity is crucial.
Key specifications of the MAX274ACWI include:
- Programmable filter configurations: Low-pass, High-pass, Band-pass, Notch
- Operating power supply voltage: ±5V to ±15V
- Low Total Harmonic Distortion (THD): Suitable for high-fidelity audio applications
- High linearity and dynamic range: Ideal for precision signal processing
- Easy programmability through external resistors: Simplifies design alterations and adjustments
- Standard 28-pin wide-body SOIC package: Ensures compatibility with a variety of PCB designs
The MAX274ACWI is housed in a robust 28-pin wide-body SOIC package, which ensures easy integration into most electronic systems. Its compact form factor and the capability to operate over a wide temperature range make it a reliable choice for both commercial and industrial environments.
With its combination of performance, flexibility, and ease of use, the Maxim Integrated MAX274ACWI programmable universal active filter is an essential component for designers looking to implement precise and reliable filtering in their electronic projects.