EN
  • EN
  • DE

MAX274ACNG+

Part No MAX274ACNG+
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description Active Filter Single Continuous Time Low Pass/Band Pass 8th Order 150kHz 24-Pin PDIP N / IC FILTER ACTIVE 24-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Filter Type Continuous, Band Pass Low Pass
Frequency - Cutoff or Center 150kHz
Number of Filters 4
Filter Order 8th
Operating Supply Voltage 4.74 V ~ 11 V, ±2.37 V ~ 5.5 V
Mounting Style Through Hole
Package 24-DIP (0.300", 7.62mm)
Manufacturer Package 24-PDIP
Win Source Part Number 785725-MAX274ACNG+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX274
Introduction Date April 19, 1991
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX274ACNG+ CAD Model

Description

Maxim Integrated MAX274ACNG+ Programmable Universal Active Filters

The MAX274ACNG+ is a high-performance, programmable universal active filter designed by Maxim Integrated to cater to a wide range of signal processing applications. This versatile filter features four independent second-order filter sections that can be cascaded internally to form higher-order filters such as eighth-order filters. The device provides designers with the flexibility to program the filter to operate in various modes including low-pass, high-pass, band-pass, and notch (band-reject) configurations.

Constructed with precision on-chip resistors and capacitors, the MAX274ACNG+ ensures stable and accurate filter characteristics. The filter cutoff frequencies can be programmed through an external clock or controlled directly via a frequency control voltage. This makes the device extremely adaptable for applications requiring dynamically changing filter characteristics, such as audio processing, signal conditioning, and anti-aliasing for data acquisition systems.

The MAX274ACNG+ operates from a single +5V supply or dual ±5V supplies, which provides additional flexibility in terms of power requirements for different system designs. The device comes in a 24-pin narrow DIP (N-DIP) package, making it easy to integrate into a variety of circuit boards.

Key features of the MAX274ACNG+ include:

  • Programmable filter modes: Low-pass, high-pass, band-pass, and notch
  • Four independent second-order filter sections
  • Internal cascading for up to eighth-order filters
  • Programmable frequency range with an external clock or control voltage
  • Stable and accurate on-chip resistors and capacitors
  • Operates from a single +5V supply or dual ±5V supplies
  • 24-pin N-DIP package for easy implementation

Whether you are designing professional audio equipment, sophisticated signal processing systems, or precision instrumentation, the MAX274ACNG+ from Maxim Integrated provides the reliability and performance needed for your filtering requirements. Its programmable nature and high level of integration make it an ideal choice for engineers looking for a flexible and high-quality active filter solution.

You May Also Be Interested in

Analog Devices Inc.
CONTINUOUS TIME FILTER
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $5.0423
Diodes Incorporated
IC FILTER 600KHZ VAR Q 16QSOP / Variable Q Band Pass Filter IC Variable Q Band Pass Order 600kHz 16-QSOP
Need more? Email Us
Maxim Integrated
4-CH RGB VIDEO FILTER
Lowest to $10.1802
Analog Devices Inc.
Filter IC 2nd Order 27MHz 20-QFN (4x4)
Need more? Email Us
Maxim Integrated
SD VIDEO RECONSTRUCTION FILTER
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $2.8805
Intersil
DIGITAL FILTER, 16-BI
Need more? Email Us
Intersil
DIGITAL FILTER, 8-BIT PQCC68
Lowest to $106.7694

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.1951 $70.1951
3+ $57.5964 $172.7892
4+ $55.7957 $223.1828
5+ $53.9963 $269.9815
6+ $52.1968 $313.1808
8+ $46.7971 $374.3768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,832 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess