Products specifications Report Issue?

Category Optoelectronics - LED Character and Numeric
Mfr Kingbright
Package Tube
Number of Characters 1
Size / Dimension 0.984" H x 0.630" W x 0.374" D (25.00mm x 16.00mm x 9.50mm)
Digit/Alpha Size 0.50" (12.70mm)
Display Type 16-Segment, Alphanumeric
Common Pin Common Cathode
Color Red
Voltage - Forward (Vf) (Typ) 2V
Current - Test 20mA
Millicandela Rating 7.6mcd
Wavelength - Peak 627nm
Power Dissipation (Max) 75mW
Package / Case 18-DIP (0.500", 12.70mm)
Base Product Number PSC05
Standard Package 20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1340103-PSC05-11EWA
Ultra Librarian 3D Model Ultra Librarian PSC05-11EWA CAD Model

Description

The Kingbright 1340103-PSC05-11EWA is a red LED character and numeric display.

  • Display Format: Alphanumeric
  • Number of Characters: 1
  • Digit/Alpha Size: 0.50" (12.70mm)
  • Common Pin: Common Cathode
  • Millicandela Rating: 7.6mcd
  • Test Current: 20mA
  • Peak Wavelength: 627nm
  • Power Dissipation (Max): 75mW
  • Package / Case: 18-DIP (0.500", 12.70mm)
  • Packaging: Tube
  • Size / Dimension: 0.984" H x 0.630" W x 0.374" D (25.00mm x 16.00mm x 9.50mm)

You May Also Be Interested in

Stanley Electric Co
DISPLAY 7-SEG 0.6" SGL RED 10DIP / Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2V 10mA 0.748" H x 0.492" W x 0.315" D (19.00mm x 12.50mm x 8.00mm) 10-DIP (0.600", 15.24mm)
Need more? Email Us
ECAD model for NAR161H-F
ON Semiconductor
0.400-INCH SEVEN SEGMENT DISPLAYS | LED 7-SEG DISP CA RED RHDP .4"
Need more? Email Us
ECAD model for MAN4910A
Maxim Integrated
MODULE INTERFACE SENSOR
Lowest to $70.0704
ECAD model for SD417+
Broadcom Limited
7.6mm (0.3 inch)/10.9mm (0.43 inch) Seven Segment Display | LED 7-SEG 10.9MM CC GREEN RHD
Lowest to $10.3237
ECAD model for HDSP-4603
Vishay
DISPLAY 7SEG 0.39" SGL GRN 10SMD
Need more? Email Us
ECAD model for VDMG10A0
Vishay
DISPLAY 7SEG 0.51" SGL RED 10DIP
Lowest to $3.4011
ECAD model for TDSR1360
SunLED
DISPLAY 7SEG 0.56" SGL BLU 10SMD / Display Modules - LED Character and Numeric Blue 7-Segment 1 Character Common Anode 3V 10mA 0.748" H x 0.488" W x 0.148" D (19.00mm x 12.40mm x 3.75mm) 10-SMD, No Lead
Need more? Email Us
ECAD model for XZFCBD14A
Vishay
DISP 7SEG 0.51" SGL OR-RED 10DIP
Need more? Email Us
ECAD model for TDSO5160
Broadcom Limited
DISPLAY 7SEG 0.39" SGL RED 10SMD
Lowest to $6.8616
ECAD model for HDSM-433C

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention