EN
  • EN
  • DE

ES1PC-E3/84A

Part No ES1PC-E3/84A
Manufacturer Vishay
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case DO-220AA
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
Win Source Part Number 738145-ES1PC-E3/84A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ES1PC-E3/84A CAD Model

Description

The ES1PC-E3/84A is a surface-mount, fast recovery rectifier diode manufactured by Vishay. This diode is designed for high-efficiency rectification in a variety of applications. It features a low forward voltage drop and a high surge current capability, making it suitable for demanding power supply and circuit protection applications.

Applications

  • Switching Mode Power Supplies (SMPS)
  • Freewheeling diodes in inductive loads
  • DC-DC converters
  • Snubber diodes in PWM circuits
  • Reverse polarity protection

Features

  • Fast recovery time: Typically less than 75 ns, enabling efficient operation at high frequencies.
  • Low forward voltage drop: Minimizes power dissipation and improves overall efficiency.
  • High surge current capability: Provides robustness against transient voltage spikes.
  • Surface-mount package: Enables automated assembly and compact designs.
  • Glass passivated chip junction: Ensures high reliability and stable performance.
  • RoHS compliant: Environmentally friendly and compliant with industry standards.

Benefits

  • Improved efficiency: The low forward voltage drop and fast recovery time minimize power losses, leading to higher efficiency in power conversion circuits.
  • Enhanced reliability: The glass passivated junction and high surge current capability ensure reliable operation in harsh environments.
  • Reduced size and cost: The surface-mount package allows for compact designs and automated assembly, reducing overall system cost.
  • Protection against voltage spikes: The high surge current capability protects sensitive components from damage caused by transient voltage spikes.
  • Simplified design: The fast recovery characteristics simplify the design of high-frequency power circuits.

Technical Specifications

The ES1PC-E3/84A has a maximum repetitive peak reverse voltage of 200V and a maximum average forward rectified current of 1A. Its typical forward voltage is around 0.95V at 1A. The reverse recovery time is typically less than 75ns. The operating junction temperature range is -65°C to +150°C. The package is a DO-214AC (SMA).

You May Also Be Interested in

Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085
Comchip Technology
DIODE SCHOTTKY 40V 5A DO214AC
Need more? Email Us
Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.0986
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
Lowest to $43.0653
ON Semiconductor
100V 15A RECTIFIER / Diode
Lowest to $15.9448
Infineon Technologies
LED PX3746DDQSM1383XUMA1 / Diode
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1964 $57.9380
715+ $0.1617 $115.6155
1,115+ $0.1559 $173.8285
1,530+ $0.1513 $231.4890
1,970+ $0.1467 $288.9990
2,655+ $0.1305 $346.4775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,774 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess