Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr NXP USA Inc.
Package Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type MPU
Core Processor e600
Utilized IC / Part MPC8610
Mounting Type Fixed
Contents Board(s)
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A3
HTSUS 8471.50.0150
Win Source Part Number 1345797-MCEVALHPCD-8610E
Ultra Librarian 3D Model Ultra Librarian MCEVALHPCD-8610E CAD Model

Description

The MCEVALHPCD-8610E is a cutting-edge product by NXP Semiconductors, designed to provide a robust platform for the evaluation and development of high-performance control applications. This evaluation board is part of NXP's portfolio of motor control and electric vehicle solutions, catering to the needs of automotive and industrial markets.

Key Features

  • High-Performance Processor: At the heart of the MCEVALHPCD-8610E is an advanced processor that delivers the computational power required for complex control algorithms and real-time processing.
  • Comprehensive Development Tools: The board comes with a suite of development tools that facilitate programming, debugging, and performance analysis, ensuring a smooth design experience from prototype to production.
  • Flexible Connectivity: With a range of connectivity options including CAN, LIN, and Ethernet, this evaluation board can interface with various peripherals and networks, making it highly adaptable to different system architectures.
  • Robust Power Management: The MCEVALHPCD-8610E features sophisticated power management capabilities that ensure efficient operation and reduce the risk of damage from power-related anomalies.
  • Extensive I/O Capabilities: A wide array of input/output ports allows for the integration of sensors, actuators, and other devices, making it suitable for a diverse set of motor control and electric vehicle applications.

Applications

The versatility of the MCEVALHPCD-8610E makes it ideal for a variety of applications, including:

  • Automotive powertrain systems
  • Electric and hybrid vehicle control units
  • Industrial motor control
  • Robotics and automation systems
  • Advanced HVAC systems

Why Choose MCEVALHPCD-8610E?

Developers and engineers looking for a reliable and powerful evaluation platform will find the MCEVALHPCD-8610E to be an invaluable asset. Its combination of performance, flexibility, and support tools accelerates the development cycle and helps bring products to market faster. Whether you're working on the next generation of electric vehicles or sophisticated industrial machinery, the MCEVALHPCD-8610E provides the foundation you need to succeed.

You May Also Be Interested in

Texas Instruments
HERCULES RM48 EVAL BRD / RM48 Hercules Development Kit Hercules™ ARM® Cortex®-R4F MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for TMDSRM48USB
Texas Instruments
TMS470 EVAL BRD / TMS470 Hercules™ ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for TMDX470MF066USB
Texas Instruments
TMS320VC33 EVAL BRD / TMS320VC33 - DSP Embedded Evaluation Board
Need more? Email Us
ECAD model for TMDSDSK33-0E
Adafruit Industries LLC
HALLOWING M4 EXPRESS
Need more? Email Us
ECAD model for 4300
M5Stack Technology Co., Ltd.
ANALOG TO I2C UNIT 4-20MA INPUT
Need more? Email Us
ECAD model for U162
Texas Instruments
EXPERIMENTER TMS320F280049M / TMS320F280049M Experimenter C2000™, Piccolo™ C28x MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for TMDXDOCK280049M
STMicroelectronics
SPC57 EVAL BRD / SPC57 - MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for SPC57MINT176EMU
Texas Instruments
CONTROLCARD TMS320F2838X EVAL / TMS320F2838x controlCARD C2000™ C28x MCU 32-Bit Embedded Evaluation Board
Lowest to $471.9180
ECAD model for TMDSCNCD28388D
Infineon Technologies
PSOC 4200DS PROTOTYPING KIT / PSoC 4200DS PSoC 4200DS Prototyping Kit PSOC® 4 ARM® Cortex®-M0 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for CY8CKIT-146

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention