Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr Maxim Integrated
Package Tube
Product Status Active
RF Type Cellular, ISM
Frequency 800MHz ~ 1GHz
Number of Mixers 1
Gain 6.1dB
Noise Figure 13dB
Secondary Attributes Down Converter
Current - Supply 14.1mA
Voltage - Supply 2.7V ~ 5.5V
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Base Product Number MAX2685
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1075222-MAX2685EEE+
Ultra Librarian 3D Model Ultra Librarian MAX2685EEE+ CAD Model

Description

Maxim Integrated MAX2685EEE+ Low-Power VCOs

The MAX2685EEE+ is a high-performance, low-power, voltage-controlled oscillator (VCO) designed by Maxim Integrated to provide advanced RF solutions for a wide range of applications. This compact component is particularly suited for portable wireless communication systems, where power efficiency and miniaturization are essential.

Operating over a frequency range of 650MHz to 2200MHz, the MAX2685EEE+ is versatile enough to be used in various applications, including satellite communications, base stations, GPS, and broadband wireless services. Its broad frequency coverage makes it an ideal choice for multi-band devices, offering designers the flexibility to use a single VCO for multiple frequency bands.

The device is known for its low phase noise performance, which is critical in maintaining signal integrity and reducing errors in communication systems. This feature ensures that the transmitted signal remains clean and that the receiver can accurately decode the information without being affected by unwanted frequency variations.

Another significant advantage of the MAX2685EEE+ is its low power consumption. With a typical supply current of only 5mA, it is optimized for battery-operated devices, helping to extend the operational life of portable equipment. The VCO's power-saving attributes make it an excellent choice for applications where power efficiency is paramount, such as handheld radios and wearable technology.

The MAX2685EEE+ comes in a compact, 16-pin QSOP package, which allows for easy integration into space-constrained designs. Its small footprint is beneficial for modern, sleek devices that require high functionality without compromising on size.

Maxim Integrated has equipped the MAX2685EEE+ with an integrated output buffer, which simplifies the design process by eliminating the need for external RF matching components. This feature not only saves board space but also reduces the overall cost and complexity of the RF design.

In summary, the MAX2685EEE+ from Maxim Integrated stands out as a robust, low-power VCO solution that offers excellent phase noise performance, wide frequency range, and ease of integration, making it a top choice for designers in the RF communication space.

You May Also Be Interested in

Maxim Integrated
IC MIXER 1.7-2.2GHZ DWN 20TQFN
Lowest to $5.5398
ECAD model for MAX9996ETP+
Mini-Circuits
IC MIXER 500KHZ-500MHZ 6SMD
Lowest to $10.6364
ECAD model for ADE-1+
Analog Devices Inc.
IC MIXR .3-3.5GHZ DWNCONV 16QFN
Lowest to $48.7500
ECAD model for LTC5551IUF#PBF
Analog Devices Inc.
HIGH LIINEARITY MIXER 16QFN
Lowest to $19.0959
ECAD model for LTC5510IUF#TRPBF
Analog Devices Inc.
700 MHz to 2700 MHz Rx Mixer with Integrated IF DGA, Fractional-N PLL, and VCO | IC MIXER .7-2700MHZ 48LFCSP
Need more? Email Us
ECAD model for ADRF6620ACPZ-R7
Maxim Integrated
IC MIXR 400MHZ-2.5GHZ UP SOT23-6
Lowest to $0.3235
ECAD model for MAX2663EUT+T
Analog Devices Inc.
GaAs MMIC I/Q DOWNCONVERTER 5.6 - 8.6 GHz | IC MMIC IQ DOWNCONVERTER 24-QFN
Lowest to $35.0358
ECAD model for HMC951LP4E
Analog Devices Inc.
LF-7GHZ LOW-POWER, WIDEBAND ACTI / RF Mixer IC 0Hz ~ 7GHz 10-QFN (2x2)
Lowest to $30.1527
ECAD model for LTC5562IUC#TRPBF
Analog Devices Inc.
IC MMIC MIXER LO AMP 24-QFN
Lowest to $58.6467
ECAD model for HMC684LP4ETR

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6586 $58.0510
75+ $1.3609 $102.0675
115+ $1.3184 $151.6160
160+ $1.2758 $204.1280
205+ $1.2333 $252.8265
275+ $1.1057 $304.0675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,498 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention