EN
  • EN
  • DE

ADRF6620ACPZ-R7

Part No ADRF6620ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description 700 MHz to 2700 MHz Rx Mixer with Integrated IF DGA, Fractional-N PLL, and VCO | IC MIXER .7-2700MHZ 48LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel
RF Type General Purpose
Frequency 700MHz ~ 2.7GHz
Number of Mixers 1
Gain 15dB
Secondary Attributes Integrated PLL and VCO
Supply Voltage (V) 4.75V ~ 5.25V
Manufacturer Package 48-WFQFN Exposed Pad, CSP
Supplier Device Package 48-LFCSP-WQ (7x7)
Family Part Number ADRF6620
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1141574-ADRF6620ACPZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADRF6620ACPZ-R7 CAD Model

Description

The ADRF6620ACPZ-R7 is a highly integrated, advanced RF (radio frequency) mixer product from the renowned manufacturer Analog Devices Inc. This device is designed to cater to the demanding needs of modern RF and microwave communication systems, offering exceptional performance and versatility.

Key Features:

  • Frequency Range: The ADRF6620ACPZ-R7 operates over a broad frequency range, making it suitable for a variety of applications, including cellular infrastructure, satellite communications, and military systems.
  • Integrated Local Oscillator (LO): The device comes with an integrated LO synthesizer, reducing the need for external components and simplifying the design process for system engineers.
  • High Linearity: With excellent linearity, the ADRF6620ACPZ-R7 ensures minimal distortion in signal processing, which is vital for maintaining signal integrity in high-performance communication systems.
  • Low Noise Figure: The low noise figure of the mixer translates to better signal-to-noise ratio, enhancing the overall sensitivity and performance of the receiver.
  • Programmable Features: The device includes programmable features such as gain control and filter bandwidth, allowing customization to specific application requirements.
  • Compact Package: Encased in a compact LFCSP (lead-frame chip-scale package), the ADRF6620ACPZ-R7 is designed for space-constrained applications without compromising on functionality.

Applications:

The versatility of the ADRF6620ACPZ-R7 makes it an ideal choice for a wide range of applications, including:

  • Wireless infrastructure (GSM, LTE, 5G)
  • Point-to-point and point-to-multipoint radios
  • Instrumentation and test equipment
  • Electronic warfare and defense systems

With its combination of performance, integration, and flexibility, the ADRF6620ACPZ-R7 from Analog Devices Inc. is engineered to meet the stringent requirements of today's complex RF systems, providing a reliable and efficient solution for designers and engineers.

You May Also Be Interested in

Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 7 - 10 GHz | IC MMIC MIXER DBL-BAL CERAMIC
Lowest to $174.4361
Renesas Electronics America
IC RF-IF DOWNCONV MIXER 36VFQFPN
Need more? Email Us
Analog Devices Inc.
IC MIXER SUB-HARMONIC CERAMIC
Need more? Email Us
Analog Devices Inc.
GaAs MMIC I/Q MIXER 6 - 10 GHz | IC MMIC IQ MIXER 24SMD
Need more? Email Us
Analog Devices Inc.
LF-7GHZ LOW-POWER, WIDEBAND ACTI / RF Mixer IC 0Hz ~ 7GHz 10-QFN (2x2)
Lowest to $18.2852
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 4 - 8 GHz | IC MMIC MIXER DBL-BAL CERMIC
Lowest to $1,552.2389
Renesas Electronics America
BOARD
Need more? Email Us
Analog Devices Inc.
Satellite Communications | IC MMIC IQ MIXER GAAS 16SMD
Need more? Email Us
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess