EN
  • EN
  • DE
  • IT

HMC951LP4E

Part No HMC951LP4E
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description GaAs MMIC I/Q DOWNCONVERTER 5.6 - 8.6 GHz | IC MMIC IQ DOWNCONVERTER 24-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
RF Type General Purpose
Frequency 5.6GHz ~ 8.6GHz
Number of Mixers 1
Gain 13dB
Noise Figure 2dB
Secondary Attributes Down Converter
Supply Current 55mA
Supply Voltage (V) 5V
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-SMT (4x4)
Family Part Number HMC951
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181513-HMC951LP4E
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC951LP4E CAD Model

Description

Analog Devices Inc. HMC951LP4E Overview

The HMC951LP4E from Analog Devices Inc. is a high-performance, RF (Radio Frequency) mixer product designed to meet the demanding needs of wireless infrastructure, test equipment, and military applications. This versatile mixer is a member of the Hittite Microwave Corporation product family, which has been incorporated into Analog Devices' extensive portfolio of RF and microwave components after their acquisition of Hittite.

At the heart of the HMC951LP4E is its ability to provide exceptional signal conversion performance with its high linearity and low noise features. The mixer operates within the frequency range of 10 MHz to 15 GHz on the RF and LO (Local Oscillator) ports, with an IF (Intermediate Frequency) range from DC to 6 GHz. This wide frequency range makes it suitable for a variety of applications across different frequency bands.

One of the key advantages of the HMC951LP4E is its passive design, which does not require DC power for operation. This passive mixer utilizes a GaAs (Gallium Arsenide) MMIC (Monolithic Microwave Integrated Circuit) technology, which provides excellent LO to RF and LO to IF isolation, thereby minimizing potential interference and delivering a clean signal conversion process.

The device comes packaged in a compact 4x4 mm QFN (Quad Flat No-lead) package, which is ideal for space-constrained applications. Its surface-mount design allows for easier integration into a variety of circuit boards and systems. The HMC951LP4E also features robust ESD (Electrostatic Discharge) protection, ensuring reliability and longevity in harsh operating conditions.

Whether it's for satellite communications, point-to-point and point-to-multipoint radios, or military radar systems, the HMC951LP4E stands out as a mixer that can deliver exceptional performance with its broad frequency range, high isolation, and passive, no-power-required operation. Analog Devices Inc. ensures that this product meets the rigorous standards expected by industry professionals, making it a trustworthy choice for your RF mixing needs.

You May Also Be Interested in

Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Lowest to $94.3277
Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $48.7213
Analog Devices Inc.
IC MMIC IQ MIXER GAAS 20SMD
Need more? Email Us
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Analog Devices Inc.
RF Mixer, Down Converting, 4000 to 6000 MHz, QFN-16, High Dynamic Range
Lowest to $24.4814
Analog Devices Inc.
GAAS MMIC I/Q MIXER 6-10 GHZ
Lowest to $58.2090
Analog Devices Inc.
LF-7GHZ LOW-POWER, WIDEBAND ACTI / RF Mixer IC 0Hz ~ 7GHz 10-QFN (2x2)
Lowest to $18.2852
Analog Devices Inc.
Satellite Communications | IC MMIC IQ MIXER GAAS 16SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2820 $62.5640
5+ $25.6676 $128.3380
7+ $24.8648 $174.0536
10+ $24.0633 $240.6330
13+ $23.2605 $302.3865
17+ $20.8547 $354.5299
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,686 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess