Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Power Integrations
Packaging Tube
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 725V
Topology Flyback
Duty Cycle 78%
Switching Frequency 66kHz, 132kHz
Power (W) 55W
Fault Protection Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Control Features Frequency Control
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package 12-SDIP (0.412", 10.46mm) Exposed Pad
Supplier Device Package eDIP-12
Mounting Style Through Hole
Manufacturer Pack Quantity 48
MSL Level 1 (Unlimited)
Win Source Part Number 1271648-TOP270VG
Manufacturer Homepage www.powerint.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TOP270VG CAD Model

Description

The Power Integrations TOP270VG is an integrated circuit designed for specific applications.

  • Manufacturer: Power Integrations
  • Product Name: TOP270VG
  • Package: Tube
  • Mounting Style: Through-Hole
  • Voltage Breakdown: 725V
  • Topology: Flyback
  • Duty Cycle: 78%
  • Protection: Current Limiting, Over-Load, Over-Temperature, Over-Voltage, Short-Circuit
  • Popularity: Medium
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Power Integrations
IC OFFLINE SWIT OTP HV 8SOP
Lowest to $0.4763
ECAD model for LNK564DG
Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 61kHz~69kHz DIP-8
Lowest to $0.2864
ECAD model for DK125
HGSEMI
Converter Offline 100Hz~500kHz DIP-16
Lowest to $0.3097
ECAD model for SG3525N
Chengdu Chip-Rail Microelectronics Co., Ltd.
300mW 10V~30V Flyback SOT-23-6L AC DC Converters, Offline Switchers RoHS
Lowest to $0.1150
ECAD model for CR6853B
ON Semiconductor
IC OFFLINE SWITCH FLYBACK SOT223
Need more? Email Us
ECAD model for NCP1077STCT3G
STMicroelectronics
ADVANCED QUASI-RESONANT OFFLINE
Need more? Email Us
ECAD model for VIPERGAN100TR
Power Integrations
IC OFFLINE SWITCH 25W 16ESOP
Need more? Email Us
ECAD model for INN2025K
Power Integrations
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $2.5590
ECAD model for LNK3694P
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 6TSOP
Need more? Email Us
ECAD model for NCP1360BACCYSNT1G

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7819 $52.9466
33+ $3.1031 $102.4023
50+ $3.0061 $150.3050
69+ $2.9091 $200.7279
89+ $2.8122 $250.2858
119+ $2.5213 $300.0347
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,840 pieces
MOQ: 14 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention