Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Filter Type Band Pass
Frequency - Cutoff or Center 57kHz
Number of Filters 2
Filter Order 2nd
Operating Supply Voltage 4.74 V ~ 12.6 V, ±2.37 V ~ 6.3 V
Mounting Style Through Hole
Package 24-DIP (0.300", 7.62mm)
Manufacturer Package 24-PDIP
Win Source Part Number 785721-MAX267BCNG+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX267
Introduction Date July 01, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX267BCNG+ CAD Model

Description

Maxim Integrated's MAX267BCNG+ Overview

The MAX267BCNG+ is a high-performance, programmable universal active filter manufactured by Maxim Integrated. Designed with precision and versatility in mind, this integrated circuit (IC) is capable of being configured into various filter types with a wide range of characteristics. It is an ideal solution for applications requiring accurate signal processing such as in audio, data communications, instrumentation, and control systems.

Key Features

  • Programmable Filter Types: The device can be set up as a low-pass, high-pass, band-pass, or notch filter, providing design flexibility.
  • Adjustable Parameters: Users can adjust critical filter parameters such as frequency, gain, and Q-factor, allowing for precise tuning to meet specific design requirements.
  • Dual-Channel Design: Featuring a dual-channel architecture, the MAX267BCNG+ can process two independent signal paths simultaneously, making it highly efficient for stereo audio applications or dual-mode filtering.
  • Wide Operating Frequency: The IC operates over a broad frequency range, accommodating a variety of signal processing tasks.
  • Low Distortion: The MAX267BCNG+ boasts low distortion levels, ensuring high-fidelity signal processing.
  • Single-Supply Operation: It can operate from a single power supply, simplifying the power design and saving on additional components.

Applications

The versatility of the MAX267BCNG+ makes it suitable for a wide array of applications. It is commonly used in:

  • Professional and consumer audio equipment
  • Telecommunications systems
  • Anti-aliasing and reconstruction filters
  • Signal conditioning and analysis equipment
  • Active filter replacements for passive and switched-capacitor filters

Technical Specifications

  • Package: The IC is offered in a 24-pin DIP package.
  • Supply Voltage Range: Typically operates within a supply voltage range of ±5V to ±15V.
  • Temperature Range: Designed to function over an industrial temperature range.

The MAX267BCNG+ from Maxim Integrated stands out as a highly adaptive and reliable component for designers looking to implement sophisticated filtering capabilities in their electronic systems. Its programmability and dual-channel operation make it a valuable asset in achieving optimal signal processing performance.

You May Also Be Interested in

STMicroelectronics
IC RDS FILTER 57KHZ SO-14
Lowest to $1.0969
ECAD model for TDA7332D
Rohm Semiconductor
Band-pass filter for spectrum analyzer for car audio systems
Lowest to $5.6324
ECAD model for BA3830F
Maxim Integrated
IC FILTER 45KHZ BUTTER 8UMAX / Butterworth, Low Pass Switched Capacitor Filter IC Butterworth, Low Pass Switched Capacitor 5th Order 45kHz 8-uMAX/uSOP
Need more? Email Us
ECAD model for MAX7420EUA+T
Analog Devices Inc.
IC FILTER 40KHZ SWITCHED 16SSOP
Lowest to $129.5523
ECAD model for LTC1067-50IGN#TRPBF
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS
Lowest to $2.4496
ECAD model for ML6416CS
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS
Need more? Email Us
ECAD model for ML6415CS
Maxim Integrated
Pin Programmable Universal and Bandpass Filters | IC FILTER 57KHZ BAND PASS 24DIP
Need more? Email Us
ECAD model for MAX267AENG
Analog Devices Inc.
10 TO 20 GHZ TUNABLE BPF
Need more? Email Us
ECAD model for ADMV8420ACPZ-R5
Texas Instruments
IC BUTTERWORTH FILTER 8-SOIC
Need more? Email Us
ECAD model for TLC04IDR

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention