EN
  • EN
  • DE

STM8S207S8T6C

Part No STM8S207S8T6C
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 44LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor STM8
Part Core Size 8-Bit
Speed(Frequency) 24MHz
Number of I/O 34
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 1.5K x 8
Data RAM Size 6K x 8
Supply Voltage - Operating 2.95 V to 5.5 V
Data Converters A/D 9x10b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 44-LQFP
Win Source Part Number 031422-STM8S207S8T6C
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name STM8S207
Introduction Date July 01, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian STM8S207S8T6C CAD Model

Description

The STM8S207S8T6C is a high-performance microcontroller from the renowned semiconductor manufacturer STMicroelectronics. This device is a part of the STM8S series, which are designed to deliver the perfect balance between performance, robustness, and cost-effectiveness. The STM8S207S8T6C is particularly suited for industrial and automotive applications, given its extended temperature range and reliable operation.

Key Features:

  • Core: STM8 core running at up to 24 MHz.
  • Memory: Comes with 64 KB of Flash program memory, 2 KB of RAM, and 1 KB of EEPROM.
  • Advanced Control: Integrated advanced control peripherals including timers, UART, SPI, and I2C interfaces.
  • Robust I/Os: Up to 68 I/O pins that are highly robust and can source up to 20 mA.
  • ADC: 10-bit analog-to-digital converter with up to 16 channels.
  • Operating Voltage: Wide range of supply voltage from 2.95 to 5.5 volts.
  • Temperature Range: Industrial temperature range from -40°C to 85°C.

Applications:

The versatility of the STM8S207S8T6C allows it to be used in a wide variety of applications. It is particularly ideal for:

  • Automotive systems
  • Industrial controls
  • Consumer electronics
  • Power management systems
  • Touch sensing applications

Development Support:

Developers can take advantage of the comprehensive development ecosystem provided by STMicroelectronics, which includes development boards, software tools, and a strong community. The STM8S207S8T6C is supported by the STM8 comprehensive development package with a range of software tools, including ST Visual Develop (STVD) and the ST Visual Programmer (STVP).

Quality and Reliability:

STMicroelectronics ensures that the STM8S207S8T6C microcontroller meets the highest quality and reliability standards. The device is designed to withstand harsh environments and is thoroughly tested to guarantee performance under extreme conditions.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.3928
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3456 $50.1840
37+ $2.7451 $101.5687
57+ $2.6594 $151.5858
78+ $2.5736 $200.7408
101+ $2.4878 $251.2678
135+ $2.2304 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 85,890 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess