EN
  • EN
  • DE

MAX2654EXT

Part No MAX2654EXT
Manufacturer Maxim Integrated
Catalog RF Amplifiers
Description IC AMP GPS 1.4GHZ-1.7GHZ SC70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Frequency 1.4GHz ~ 1.7GHz
P1dB -18dBm
Gain 15.1dB
Noise Figure 1.5dB
RF Type GPS, PCS, DCS, WLL
Voltage - Supply 2.7V ~ 5.5V
Current - Supply 5.8mA
Test Frequency 1.575GHz
Mounting Type Surface Mount
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Standard Package 310 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN 7A994
HTSUS 8542.33.0001
Win Source Part Number 881391-MAX2654EXT
Ultra Librarian 3D Model Ultra Librarian MAX2654EXT CAD Model

Description

The MAX2654EXT from Maxim Integrated is a high-performance, low-noise amplifier (LNA) designed for use in demanding RF applications. This component is engineered to provide exceptional signal amplification with minimal added noise, making it an ideal choice for a variety of wireless and broadband communication systems.

Key Features

  • Frequency Range: The MAX2654EXT operates over a broad frequency range, accommodating various communication standards and applications.
  • Low Noise Figure: With a low noise figure, this LNA ensures that the signal integrity is maintained, improving the overall performance of the RF system.
  • High Gain: It provides a high gain level, which is essential for boosting weak signals without significant distortion.
  • Power Efficiency: The device is designed for power-sensitive applications, consuming minimal power while delivering optimal performance.
  • Small Form Factor: The MAX2654EXT comes in a compact package, making it suitable for space-constrained designs.

Applications

The versatility of the MAX2654EXT allows it to be used in a variety of applications, including:

  • GPS and GNSS receivers
  • Wireless LAN (WLAN) and Bluetooth systems
  • Cellular base stations
  • Satellite communications
  • Other RF front-end applications

Performance and Quality

Maxim Integrated is known for its commitment to quality and reliability. The MAX2654EXT is built to meet the stringent requirements of the RF industry, delivering consistent performance over its operational lifespan. Users can expect a product that not only enhances their system's capabilities but also maintains its integrity in various environmental conditions.

Easy Integration

Designed with the end-user in mind, the MAX2654EXT is easy to integrate into existing systems. Its standardized package and pin configuration allow for straightforward PCB design and layout, reducing time-to-market for products incorporating this LNA.

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP GPS 18GHZ-54GHZ 24LGA / RF Amplifier IC General Purpose 18GHz ~ 54GHz 24-LGA-CAV (5x5)
Lowest to $0.6537
NXP / Nexperia
IC AMP LTE 1.4GHZ-2.8GHZ 12QFN / RF Amplifier IC LTE, TDS-CDMA, W-CDMA 1.4GHz ~ 2.8GHz 12-QFN (3x3)
Need more? Email Us
Analog Devices Inc.
IC AMP LTE 600MHZ-1.4GHZ 24SMT / RF Amplifier IC LTE, WiMax 600MHz ~ 1.4GHz 24-QFN (4x4)
Lowest to $34.9254
NXP / Nexperia
IC AMP 802.11G 2.4-2.5GHZ 12QFN / RF Amplifier IC 802.11g 2.4GHz ~ 2.5GHz 12-QFN (3x3)
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 20GHZ-44GHZ DIE / RF Amplifier IC General Purpose 20GHz ~ 44GHz Die
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 24GHZ-36GHZ DIE / RF Amplifier IC General Purpose 24GHz ~ 36GHz Die
Need more? Email Us
L3 Narda-MITEQ
AMPLIFIER - LOW NOISE SATCOM / RF Amplifier IC
Need more? Email Us
Analog Devices Inc.
EVAL BOARD / HMC589AST89E series Amplifier Evaluation Board
Need more? Email Us
NXP / Nexperia
IC RF AMP CATV 5MHZ-1GHZ SOT89-3 / RF Amplifier IC CATV 5MHz ~ 1GHz SOT-89-3
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.3185 $71.5925
10+ $11.7487 $117.4870
16+ $11.3814 $182.1024
21+ $11.0141 $231.2961
28+ $10.6468 $298.1104
37+ $9.5461 $353.2057
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,180 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess