EN
  • EN
  • DE

MAX263AEPI

Part No MAX263AEPI
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description Pin Programmable Universal and Bandpass Filters | IC FILTER 57KHZ UNIV SWTCH 28DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Filter Type Universal Switched Capacitor
Frequency - Cutoff or Center 57kHz
Number of Filters 2
Filter Order 2nd
Supply Voltage (V) ±5V
Mounting Style Through Hole
Manufacturer Package 28-DIP
Supplier Device Package 28-PDIP
Family Part Number MAX263
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212768-MAX263AEPI
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX263AEPI CAD Model

Description

The MAX263AEPI is a high-performance, precision, programmable analog filter designed by Maxim Integrated. This device is part of the MAX263 series and is renowned for its exceptional filtering capabilities, which are essential in a variety of signal processing applications. The MAX263AEPI is particularly suitable for applications requiring bandpass, high-pass, low-pass, or notch filters with a programmable frequency range.

Featuring a switch-capacitor design, the MAX263AEPI operates without the need for external components such as resistors or capacitors to set the filter's frequency characteristics. This integrated approach simplifies the design process and enhances the reliability of the final application. The filter's frequency parameters can be easily programmed through a microprocessor interface, providing flexibility and ease of use for designers.

The MAX263AEPI is capable of handling dual-channel operations, making it a versatile choice for stereo audio systems or other dual-signal environments. Its internal circuitry is designed for a low-noise performance, ensuring a high signal-to-noise ratio that is critical for audio and instrumentation applications. With a dynamic range of 100dB and a low total harmonic distortion (THD), this filter maintains signal integrity even under demanding conditions.

The device is housed in a 28-pin DIP (Dual In-line Package) enclosure, which provides a robust and easy-to-handle form factor for electronic assemblies. The MAX263AEPI operates over a wide temperature range, making it suitable for both commercial and industrial applications. Its power requirements are modest, with a single +5V supply, which helps in designing energy-efficient systems.

In summary, Maxim Integrated's MAX263AEPI is a highly adaptable and efficient programmable analog filter that offers designers a compact, reliable, and high-quality solution for a broad range of filtering needs. Its programmability, coupled with excellent signal fidelity, makes it an ideal choice for audio processing, data acquisition, and communications systems.

You May Also Be Interested in

Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $9.4670
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $2.8805
Analog Devices Inc.
IC FILTER BAND PASS 32SMT / Band Pass Filter IC Band Pass Order 32-QFN (5x5)
Lowest to $216.4180
Maxim Integrated
SD VIDEO RECONSTRUCTION FILTER
Need more? Email Us
Maxim Integrated
4-CH RGB VIDEO FILTER
Lowest to $10.1802
Intersil
DIGITAL FILTER, 8-BIT PQCC68
Lowest to $106.7694
Diodes Incorporated
IC FILTER 600KHZ VAR Q 16QSOP / Variable Q Band Pass Filter IC Variable Q Band Pass Order 600kHz 16-QSOP
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $16.0075
Maxim Integrated
8TH-ORDER, LOWPASS, SWITCHED-CAP
Lowest to $16.9566

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess