EN
  • EN
  • DE

MAX261BEWG+

Part No MAX261BEWG+
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description IC FILTER 57KHZ SWITCHED 24SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Filter Type Universal Switched Capacitor
Frequency - Cutoff or Center 57kHz
Number of Filters 2
Filter Order 2nd
Supply Voltage (V) 4.74V ~ 12.6V, ±2.37V ~ 6.3V
Mounting Style SMD
Manufacturer Package 24-SOIC
Supplier Device Package 24-SOIC
Family Part Number MAX261
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Win Source Part Number 702707-MAX261BEWG+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX261BEWG+ CAD Model

Description

The Maxim Integrated MAX261BEWG+ is a sophisticated and versatile CMOS programmable universal active filter that is designed to offer precision filtering solutions for a wide array of electronic applications. This high-performance device is part of Maxim Integrated's family of monolithic, CMOS, switched-capacitor, active filters which are highly acclaimed for their ease of use and flexibility.

The MAX261BEWG+ can be configured to function as a low-pass, high-pass, band-pass, or notch filter, with the option to set the filter to all-pole or to include zeros for elliptic response characteristics. This makes it a highly adaptable component, suitable for signal processing tasks in various domains including audio processing, data communications, instrumentation, and control systems.

Key features of the MAX261BEWG+ include:

  • Programmable Frequency Range: The filter's corner frequencies can be set by external clock frequencies, providing users with a wide range of filter characteristics. This allows for precise tuning to meet specific application requirements.
  • Low Noise and Distortion: The device offers excellent signal integrity with low noise and low harmonic distortion, ensuring high-quality filtering in sensitive applications.
  • Single or Dual Supply Operation: It can operate from a single +5V supply or dual ±5V supplies, providing flexibility in power supply design.
  • High Degree of Integration: The MAX261BEWG+ integrates resistors and capacitors, reducing the need for external components and simplifying circuit design.
  • Easy to Use: With its straightforward pin configuration and minimal external components, the MAX261BEWG+ is user-friendly, even for those with limited filter design experience.

The device is packaged in a 24-pin Wide SOIC, ensuring compatibility with standard surface-mount manufacturing processes. This compact form factor makes it suitable for space-constrained applications. Whether for professional audio equipment, anti-aliasing filters, or sophisticated signal processing, the MAX261BEWG+ from Maxim Integrated stands out as a reliable and efficient solution for high-performance filtering needs.

You May Also Be Interested in

Diodes Incorporated
IC FILTER 600KHZ VAR Q 16QSOP / Variable Q Band Pass Filter IC Variable Q Band Pass Order 600kHz 16-QSOP
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $2.8805
Harris Corporation
DIGITAL FILTER
Lowest to $53.2487
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $16.0075
Maxim Integrated
8TH-ORDER, LOWPASS, SWITCHED-CAP
Lowest to $16.9566
Analog Devices Inc.
IC FILTER 25KHZ SWITCHED 28SSOP
Lowest to $43.2398
Maxim Integrated
SD VIDEO RECONSTRUCTION FILTER
Need more? Email Us
Analog Devices Inc.
CONTINUOUS TIME FILTER
Need more? Email Us
Maxim Integrated
PROGRAMMABLE ACTIVE FILTER
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess