Products specifications Report Issue?

Case / Package 0805
Case Code (Imperial) 0805
Case Code (Metric) 2012
Composition Ceramic
Packaging Cut Tape
Power Rating 125 mW
REACH SVHC No SVHC
Resistance 510 kΩ
RoHS Compliant
Temperature Coefficient 100 ppm/°C
Tolerance 1 %
Voltage Rating 150 V
Voltage Rating (DC) 150 V
Win Source Part Number 1116624-MCSR08X5103FTL
Categories Chip Resistor - Surface Mount
Manufacturer Multicomp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCSR08X5103FTL CAD Model

Description

The Multicomp MCSR08X5103FTL is a chip resistor surface mount that has a resistance of 510 kΩ and a power rating of 125 mW. Multicomp MCSR08X5103FTL.

  • Resistance: 510 kΩ
  • Power Rating: 125 mW
  • Operating Temperature: -55°C to 155°C
  • Tolerance: 1 percent
  • RoHS Compliant: Yes
  • Case Package: 0805

You May Also Be Interested in

Susumu
RES 0.047 OHM 1W 1508 WIDE
Need more? Email Us
ECAD model for RL3720WT-R047-F
Vishay
RES 22 OHM 1% 2/5W MELF 0204
Lowest to $0.0509
ECAD model for MMA02040C2209FB000
Panasonic
RES SMD 10.5KOHM 0.1% 1/16W 0402
Need more? Email Us
ECAD model for ERA-2APB1052X
Vishay
RES 316K OHM 1% 1/4W MELF 0204
Need more? Email Us
ECAD model for SMM02040C3163FB300
KOA Speer
RES 0.604 OHM 1% 1/3W 0805
Need more? Email Us
ECAD model for SR732ATTDR604F
Bourns Inc.
RES 0.05 OHM 5% 3W 2512
Need more? Email Us
ECAD model for CRA2512-JZ-R050ELF
Vishay
RES 6.81K OHM 1% 1/4W MELF 0204
Need more? Email Us
ECAD model for SMM02040C6811FB000
Vishay
RES 0.18 OHM 1% 1/5W 0603
Need more? Email Us
ECAD model for RCWE0603R180FKEA
Ohmite
RES 0.1 OHM 5% 2W 4527
Need more? Email Us
ECAD model for RW2R0DAR100JE

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention