EN
  • EN
  • DE

TUSB8044RGCT

Part No TUSB8044RGCT
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC HUB CONTROLLER USB 3.1 64VQFN  /  USB Hub Controller USB 3.1 I²C Interface 64-VQFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Texas Instruments
Package Tape & Reel
Product Status Not For New Designs
Protocol USB
Function Hub Controller
Interface I2C
Standards USB 3.1
Voltage - Supply 1.1V, 3.3V
Temperature Range - Operating 0°C ~ 70°C
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Base Product Number TUSB8044
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-46933-2,296-46933-1,296-46933-6,TUSB8044RGCT-ND
Standard Package 250
Win Source Part Number 1006917-TUSB8044RGCT
Ultra Librarian 3D Model Ultra Librarian TUSB8044RGCT CAD Model

Description

Overview of Texas Instruments TUSB8044RGCT

The Texas Instruments TUSB8044RGCT is a high-performance, four-port USB 3.0 hub that is designed to provide an efficient solution for expanding USB connectivity. This robust component is ideal for applications requiring additional USB ports, such as desktop and mobile PCs, docking stations, monitors, and embedded systems. The TUSB8044RGCT is a versatile device that can seamlessly integrate into various electronic configurations due to its compact form factor and rich feature set.

Key Features

  • USB 3.0 Compliance: The TUSB8044RGCT supports SuperSpeed USB 3.0 data rates of up to 5 Gbps, making it suitable for high-speed data transfer applications.
  • Multiple Ports: With four downstream ports, this hub can connect multiple peripherals simultaneously, expanding system functionality.
  • Backward Compatibility: It is backward compatible with USB 2.0 and 1.1 devices, ensuring a wide range of devices can be connected.
  • Power Management: The hub features efficient power management, including support for individual or ganged power switching and over-current protection, which helps to safeguard connected devices.
  • Battery Charging: It supports USB Battery Charging Specification 1.2, allowing for faster charging of connected devices.

Technical Specifications

  • Package: The TUSB8044RGCT comes in a 64-VQFN (RGC) package, offering a compact footprint for space-constrained applications.
  • Temperature Range: It operates within an industrial temperature range of -40°C to 85°C, suitable for various environments.
  • Integrated Oscillator: An internal oscillator reduces the need for external components, simplifying the design and reducing system cost.
  • Configurability: The hub can be configured either through hardware (pins) or software (I2C or SMBus), providing flexibility for different use cases.

Applications

The TUSB8044RGCT is designed to be a versatile component that can be used in a multitude of applications. Its high-speed data transfer capability and multiple port support make it an excellent choice for enhancing USB connectivity in products such as laptops, desktops, docking stations, monitors, and embedded systems that require reliable and expandable USB interfaces.

You May Also Be Interested in

Infineon Technologies
IC SWITCH CNTRLR 10/100 128FQFP
Lowest to $5.4135
Infineon Technologies
Lowest to $7.2961
Infineon Technologies
IC SWITCH ETHER 5PORT 128-FQFP
Lowest to $8.2750
Infineon Technologies
IC ETHERNET CONVERTER 128QFP
Need more? Email Us
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8TDFN / Single Channel 1 Wire Master 1333.3mW Serial Interface 8-Pin TDFN EP T/R
Lowest to $1.2788
Silicon Labs
IC BRIDGE USB TO UART QFN / Low Speed/Full Speed USB to UART Bridge USB 2.0 3.3V Tube 28-Pin QFN EP
Need more? Email Us
Broadcom Limited
IC ETHERNET SWITCH 10/100BASE / Ethernet ICs 5-PORT FE SWITCH
Lowest to $7.8800
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $5.0427
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $3.2617

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.9871 $53.9613
7+ $14.7587 $103.3109
11+ $14.2975 $157.2725
15+ $13.8363 $207.5445
19+ $13.3751 $254.1269
26+ $11.9914 $311.7764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess