Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Microchip Technology
Package Tray
Product Status Active
Applications Controller
Interface USB
Voltage - Supply 3.3V
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Mounting Type Surface Mount
Base Product Number USB2642
Standard Package 260 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 852837-USB2642-I/ML
Ultra Librarian 3D Model Ultra Librarian USB2642-I/ML CAD Model

Description

The USB2642-I/ML from Microchip Technology is a USB 2.0 2-port hub with a UCS81001 port power controller and fast flash media. It is a highly integrated device that provides a complete solution for adding USB 2.0 connectivity to a variety of applications.

The USB2642-I/ML supports both full-speed (12 Mbps) and high-speed (480 Mbps) USB devices. It also includes a UCS81001 port power controller, which allows it to provide up to 500 mA of power to each downstream port. This makes it ideal for powering high-power devices such as external hard drives and smartphones.

In addition to its USB hub capabilities, the USB2642-I/ML also includes a fast flash media controller. This controller supports a variety of flash memory types, including SD, SDHC, SDXC, and MMC. This makes the USB2642-I/ML ideal for use in applications where fast flash media access is required, such as digital cameras and portable media players.

The USB2642-I/ML is available in a 48-pin QFN package. It is a highly integrated and versatile device that is ideal for a wide range of applications.

Here are some of the key features and benefits of the USB2642-I/ML:

Supports both full-speed (12 Mbps) and high-speed (480 Mbps) USB devices Includes a UCS81001 port power controller that can provide up to 500 mA of power to each downstream port Fast flash media controller supports a variety of flash memory types, including SD, SDHC, SDXC, and MMC 48-pin QFN package The USB2642-I/ML is ideal for use in a wide range of applications, including:

Digital cameras Portable media players External hard drives Smartphones Tablets Printers Scanners Set-top boxes Game consoles Industrial control systems Medical devices Here are some examples of how the USB2642-I/ML can be used in different applications:

In a digital camera, the USB2642-I/ML can be used to provide a high-speed connection to a computer for transferring photos and videos. In a portable media player, the USB2642-I/ML can be used to provide a high-speed connection to a computer for transferring music, videos, and other files. In an external hard drive, the USB2642-I/ML can be used to provide a high-speed connection to a computer for transferring data. In a smartphone, the USB2642-I/ML can be used to provide a high-speed connection to a computer for charging and transferring data. In a tablet, the USB2642-I/ML can be used to provide a high-speed connection to a computer for charging and transferring data. In a printer, the USB2642-I/ML can be used to provide a high-speed connection to a computer for transferring print jobs. In a scanner, the USB2642-I/ML can be used to provide a high-speed connection to a computer for transferring scanned images. In a set-top box, the USB2642-I/ML can be used to provide a high-speed connection to a computer for transferring firmware updates and other data. In a game console, the USB2642-I/ML can be used to provide a high-speed connection to a computer for transferring game files and other data. In an industrial control system, the USB2642-I/ML can be used to provide a high-speed connection to a computer for programming and monitoring the system. In a medical device, the USB2642-I/ML can be used to provide a high-speed connection to a computer for transferring patient data and other data. The USB2642-I/ML is a highly versatile and powerful device that can be used in a wide range of applications. It is a highly integrated solution that provides a complete solution for adding USB 2.0 connectivity to a variety of electronic devices.

You May Also Be Interested in

STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
ECAD model for PSD312B-90JI
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
ECAD model for PCA9541APW/01,112
Zilog
IC INTERFACE SPECIALIZED 40DIP / I/O Controller Interface 40-PDIP
Need more? Email Us
ECAD model for Z84C2008PEC
Diodes Incorporated
IC INTERFACE SPECIALIZED 256BGA / PCI-to-PCI Bridge Interface 256-PBGA (17x17)
Lowest to $36.3066
ECAD model for PI7C8150BNDI
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
ECAD model for UJA1075ATW/3V3,118
Intersil
TW3811 - (SLOC) RECEIVER / Interface
Need more? Email Us
ECAD model for TW3811-TB2-CR
NXP / Nexperia
Interface 24-HVQFN (4x4)
Need more? Email Us
ECAD model for TDA8034HN/C2EL
New Japan Radio
Drivers 10ch/3L LCD Cntlr
Need more? Email Us
ECAD model for NJU6424AFG1-05
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
ECAD model for SAB82525H-V21

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9399 $54.6995
12+ $8.9764 $107.7168
18+ $8.6959 $156.5262
24+ $8.4153 $201.9672
31+ $8.1348 $252.1788
42+ $7.2933 $306.3186
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,486 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention