EN
  • EN
  • DE

MAX2611EUS-T

Part No MAX2611EUS-T
Manufacturer Maxim Integrated
Catalog RF Amplifiers
Description IC AMP GPS 0HZ-1.1GHZ SOT143-4 / RF Amplifier IC GPS, ISM, PCS, Set Top Box, WLAN, WLL 0Hz ~ 1.1GHz SOT-143-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Frequency 0Hz ~ 1.1GHz
Gain 18.3dB
RF Type GPS, ISM, PCS, Set Top Box, WLAN, WLL
Voltage - Supply 5V
Current - Supply 16mA
Mounting Type Surface Mount
Package / Case TO-253-4, TO-253AA
Supplier Device Package SOT-143-4
Base Product Number MAX261
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 925287-MAX2611EUS-T
Ultra Librarian 3D Model Ultra Librarian MAX2611EUS-T CAD Model

Description

Product Overview: MAX2611EUS-T from Maxim Integrated

The MAX2611EUS-T is a high-performance, low-noise amplifier (LNA) designed by Maxim Integrated, a company known for its innovative and reliable analog and mixed-signal engineering solutions. This LNA is part of Maxim's extensive range of RF components, which are widely used in various applications, including wireless communication, satellite systems, and medical equipment.

The MAX2611EUS-T is characterized by its exceptional low-noise figure, high gain, and excellent linearity, making it an ideal choice for demanding RF applications where signal integrity is paramount. It operates within the frequency range of 400MHz to 2500MHz, which covers many popular communication bands, including GSM, CDMA, WCDMA, and LTE, as well as ISM and WLAN frequencies.

One of the standout features of the MAX2611EUS-T is its ability to maintain a low noise figure, typically 1.4dB, while offering a high gain of 20.8dB. This combination ensures that signals are amplified without significant introduction of noise, preserving the quality of the transmission and reception. The device is also equipped with a high third-order intercept point (IP3) of +35.5dBm, which indicates its capability to handle high power levels without distortion.

The MAX2611EUS-T comes in a compact, 6-pin SOT23 package, which is conducive to space-constrained designs. Its small footprint makes it an excellent choice for portable devices where size and power efficiency are critical considerations. The LNA also features a single-supply voltage operation, ranging from 2.7V to 5.5V, providing designers with flexibility in power supply management.

Maxim Integrated has engineered the MAX2611EUS-T with an active bias circuit, ensuring stable performance over temperature and process variations. The device also includes an externally adjustable supply current and an optional shutdown mode, which can be used to reduce power consumption when the LNA is not in use, further enhancing the product's suitability for battery-powered applications.

In summary, the MAX2611EUS-T LNA from Maxim Integrated is a robust, versatile component that provides exceptional performance in a wide range of RF applications. Its low noise figure, high gain, and excellent linearity make it a top choice for designers seeking to optimize their signal chain for clarity and efficiency.

You May Also Be Interested in

RF Micro Devices
IC Driver Amp
Lowest to $1.6320
Analog Devices Inc.
IC AMP 200MHZ-22GHZ 32LFCSP-CAV / RF Amplifier IC 200MHz ~ 22GHz 32-LFCSP-CAV (5x5)
Lowest to $326.5090
CEL
IC AMP CELLULAR 2-2.3GHZ 6SUPER / RF Amplifier IC Cellular, DBS, PCS 2GHz ~ 2.3GHz 6-SuperMiniMold
Need more? Email Us
Analog Devices Inc.
IC RF AMP GP 550MHZ-1.2GHZ 24QFN / RF Amplifier IC General Purpose 550MHz ~ 1.2GHz 24-QFN (4x4)
Lowest to $173.1344
Analog Devices Inc.
RF Amp Chip Single Power Amplifier 20000MHz 10.5V 6-Pin Die Waffle
Lowest to $485.0747
NXP / Nexperia
IC RF AMP CATV 5MHZ-1GHZ SOT89-3 / RF Amplifier IC CATV 5MHz ~ 1GHz SOT-89-3
Need more? Email Us
NXP / Nexperia
IC RF AMP CDMA 1GHZ-4GHZ 8DFN / RF Amplifier IC CDMA, LTE, W-CDMA 1GHz ~ 4GHz 8-DFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 29GHZ-36GHZ DIE / RF Amplifier IC VSAT, DBS 29GHz ~ 36GHz Die
Lowest to $118.6568
M/A-Com Technology Solutions
IC RF AMP RADAR 0HZ-28GHZ 32AQFN / RF Amplifier IC Radar 0Hz ~ 28GHz 32-AQFN (5x5)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1363 $51.1335
110+ $0.9323 $102.5530
170+ $0.9032 $153.5440
230+ $0.8741 $201.0430
300+ $0.8449 $253.4700
400+ $0.7575 $303.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess