The SN75ALS1711 is a high-performance differential bus transceiver from the renowned semiconductor manufacturer Texas Instruments. This integrated circuit is designed to meet the rigorous demands of implementing the bidirectional communication protocols on a bus-oriented network.
Key Features
- Bus-Pin Protection: The device features robust protection against high-energy noise spikes, which are common in industrial environments, ensuring reliable communication and extended product life.
- High-Speed Operation: It is capable of operating at high speeds, making it suitable for applications requiring fast data transfer rates.
- Low Power Consumption: The SN75ALS1711 is designed for efficiency, with low quiescent power consumption, which is ideal for power-sensitive applications.
- Improved Signal Quality: It includes differential line drivers and receivers which use a 3-state output that enhances signal quality and reduces electromagnetic interference (EMI).
Applications
The SN75ALS1711 is versatile and can be used in a variety of applications, including:
- Telecommunication Systems
- Networking Equipment
- Industrial Control Systems
- Data Acquisition Systems
Technical Specifications
With an operational temperature range of 0°C to 70°C, the SN75ALS1711 can function reliably in most standard environments. It is available in a DIP (Dual In-line Package) for easy integration into a wide range of electronic systems.
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the SN75ALS1711 is no exception. It is built to meet or exceed industry standards for performance and reliability, ensuring that it can handle the toughest conditions without faltering.
Ordering Information
To order the SN75ALS1711 or to obtain more information about pricing and availability, please visit the Texas Instruments website or contact an authorized distributor. Ensure that you are getting genuine TI products to guarantee the best performance and support.