EN
  • EN
  • DE

MAX2585ELM#TDG42

Part No MAX2585ELM#TDG42
Manufacturer Maxim Integrated
Catalog Specialized ICs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 210034-MAX2585ELM#TDG42
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2585ELM#TDG42 CAD Model

Description

MAX2585ELM#TDG42 - Integrated RF Transceiver

The MAX2585ELM#TDG42 from Maxim Integrated is a highly integrated RF transceiver that is designed to provide a versatile solution for a wide range of wireless communication applications. This advanced component is a testament to Maxim Integrated's commitment to providing innovative and high-performance integrated circuits that cater to the evolving needs of the technology sector.

Key Features

  • High Integration: The MAX2585ELM#TDG42 integrates multiple functions into a single chip, including a receiver, transmitter, voltage-controlled oscillator (VCO), and synthesizer. This level of integration simplifies design and reduces the overall footprint of the RF section in wireless systems.
  • Frequency Range: The device operates over a broad frequency range, making it suitable for various applications including but not limited to mobile communications, wireless infrastructure, and broadband wireless services.
  • Low Power Consumption: Maxim Integrated's focus on power efficiency is evident in the MAX2585ELM#TDG42, which is designed to consume minimal power, thereby extending the battery life of portable devices and reducing the power requirements in fixed applications.
  • Advanced Modulation Support: The transceiver supports advanced modulation schemes, which enables high data rate communication and efficient spectrum usage.

Applications

The versatile nature of the MAX2585ELM#TDG42 makes it an ideal choice for a variety of applications, including:

  • Wireless Local Area Networks (WLANs)
  • Wireless Personal Area Networks (WPANs)
  • Cellular base stations
  • Wireless backhaul
  • Internet of Things (IoT) devices

Quality and Reliability

Maxim Integrated ensures that the MAX2585ELM#TDG42 meets the highest quality and reliability standards. The device is manufactured using advanced process technologies and is subjected to rigorous testing to guarantee performance across various environmental conditions.

Design Support

Designers can take advantage of Maxim Integrated's comprehensive design support, including detailed datasheets, application notes, and design tools. This support helps to accelerate the design process and assists engineers in leveraging the full capabilities of the MAX2585ELM#TDG42 in their projects.

Overall, the MAX2585ELM#TDG42 is a powerful and reliable RF transceiver that embodies Maxim Integrated's dedication to innovation, performance, and quality in the field of integrated circuits.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.6606
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.6757
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess