EN
  • EN
  • DE

MAX2510EEI

Part No MAX2510EEI
Manufacturer Maxim Integrated
Catalog RF Transceiver ICs
Description Low-Voltage IF Transceiver with Limiter/RSSI and Quadrature Modulator | IC RF TXRX ISM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tube
Type TxRx Only
RF Family/Standard General ISM
Frequency 100MHz ~ 600MHz
Power - Output 1dBm
Supply Voltage (V) 2.7V ~ 5.5V
Receiving Current 14mA
Transmitting Current 17mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-SSOP
Supplier Device Package 28-QSOP
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212746-MAX2510EEI
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2510EEI CAD Model

Description

The MAX2510EEI from Maxim Integrated is a high-performance intermediate-frequency (IF) transceiver designed for the demanding needs of wireless communication applications. This integrated circuit is part of Maxim's extensive range of RF solutions that are known for their reliability, efficiency, and advanced technology.

Key Features

  • Frequency Range: The MAX2510EEI operates in a versatile frequency range, making it suitable for various IF stages in wireless systems.
  • Low Voltage Operation: It is designed to work at low voltage levels, ensuring power efficiency and compatibility with a range of portable devices.
  • Integration: This IC integrates multiple functions, including a voltage-controlled oscillator (VCO), a frequency mixer, and a buffer amplifier. This level of integration simplifies design and reduces the number of external components required.
  • Low Noise Figure: With its low noise figure, the MAX2510EEI ensures high-quality signal amplification, which is critical for maintaining signal integrity in communication systems.
  • Package: The device comes in a compact SSOP-28 package, which is conducive to space-constrained applications.

Applications

The MAX2510EEI is ideal for a variety of applications, including but not limited to:

  • Wireless local loop transceivers
  • Wireless LANs
  • ISM band transceivers
  • Other wireless communication systems requiring a high-quality IF section

Technical Specifications

The technical specifications of the MAX2510EEI are designed to meet the stringent requirements of modern wireless communication systems. This IC provides excellent RF performance, which is essential for maintaining communication quality in various environments.

Conclusion

The MAX2510EEI from Maxim Integrated is a testament to the company's commitment to providing cutting-edge RF and wireless solutions. Its combination of integration, performance, and efficiency makes it an excellent choice for designers looking to enhance the capabilities of their wireless communication products. With the MAX2510EEI, Maxim Integrated continues to set the standard in the industry for IF transceiver technology.

You May Also Be Interested in

Broadcom Limited
IC RF WIFI 11AX 2X2
Need more? Email Us
Analog Devices Inc.
IC RF TXRX ISM<1GHZ 48LFCSP
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 48MAPLGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
Qualcomm
IC RF
Need more? Email Us
Nanjing International Group Co
1kbps 15kHz~150kHz 125kHz 2.4V~3.6V TSSOP-16 RF Transceiver ICs RoHS
Lowest to $1.4897

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7875 $52.6625
26+ $3.9282 $102.1332
40+ $3.8055 $152.2200
55+ $3.6827 $202.5485
71+ $3.5600 $252.7600
94+ $3.1917 $300.0198
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess