EN
  • EN
  • DE

MAX2507ELM-TD

Part No MAX2507ELM-TD
Manufacturer Maxim Integrated
Catalog RF Transmitters
Description MAX2507 RF TRANSMITTER / RF Transmitter Antenna
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transmitters
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 925281-MAX2507ELM-TD
Ultra Librarian 3D Model Ultra Librarian MAX2507ELM-TD CAD Model

Description

The MAX2507ELM-TD is a highly integrated solution from Maxim Integrated, designed to offer superior performance in wireless communication applications. This advanced component is part of Maxim's esteemed product line that combines efficiency with functionality to meet the rigorous demands of the modern wireless industry.

Key Features

  • High Integration: The MAX2507ELM-TD incorporates a range of features into a single package, reducing the need for multiple components and simplifying design and assembly processes.
  • Low Power Consumption: Engineered for efficiency, this device operates with minimal power draw, making it ideal for portable and battery-powered applications.
  • Advanced RF Performance: With its cutting-edge design, the MAX2507ELM-TD delivers exceptional radio frequency (RF) performance, ensuring reliable communication and signal integrity.
  • Compact Design: The small footprint of the MAX2507ELM-TD allows for its use in space-constrained applications without compromising on functionality.

Applications

The MAX2507ELM-TD is versatile and can be used in a variety of applications, including but not limited to:

  • Smartphones and Tablets
  • Wireless Communication Modules
  • Portable Consumer Electronics
  • Internet of Things (IoT) Devices
  • Wireless Infrastructure

Technical Specifications

With its robust technical specifications, the MAX2507ELM-TD stands out in its category. It operates over a wide temperature range and meets stringent industry standards for reliability and performance. The technical details are available in the comprehensive datasheet provided by Maxim Integrated.

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX2507ELM-TD is no exception. It undergoes rigorous testing and quality assurance measures to ensure it meets the high standards expected by customers in the wireless communication market.

Ordering Information

The MAX2507ELM-TD is available for order through Maxim Integrated's distribution network. Detailed ordering and pricing information can be obtained by contacting Maxim Integrated directly or through authorized distributors.

You May Also Be Interested in

Micrel
QwikRadio® ASK Transmitter
Lowest to $0.8493
NXP / Nexperia
RF TX IC FSK 315/434MHZ 32QFN
Lowest to $3.2282
Maxim Integrated
RF TRANSMITTER 120-235MHZ 48QFN
Lowest to $11.0118
Microchip Technology
RF XMITTER ASK 433MHZ 16LSSOP / UHF ASK Transmitter
Lowest to $1.9032
Atmel
UHF ASK/FSK Transmitter
Need more? Email Us
Microchip Technology
EMBEDDED C INCL 315MHZ TX / MCU 8-bit AVR RISC 4KB Flash 3.3V/5V 24-Pin VQFN EP T/R
Lowest to $3.5220
Atmel
UHF ASK/FSK Transmitter
Lowest to $2.2869
Texas Instruments
IC RF TX FOR NARROWBAND 32QFN
Lowest to $2.1138
Infineon Technologies
434 MHz ASK/FSK Transmitter in 10-pin Package
Lowest to $2.0178

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.9997 $58.9997
3+ $48.4107 $145.2321
4+ $46.8976 $187.5904
6+ $45.3846 $272.3076
7+ $43.8715 $307.1005
9+ $39.3335 $354.0015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,470 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess