EN
  • EN
  • DE

MAX244CWN-TG068

Part No MAX244CWN-TG068
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Manufacturer Maxim Integrated
Win Source Part Number 311399-MAX244CWN-TG068
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX244CWN-TG068 CAD Model

Description

Introducing the MAX244CWN-TG068 from Maxim Integrated

The MAX244CWN-TG068 is a precision-engineered integrated circuit designed by Maxim Integrated, a company renowned for its high-quality analog and mixed-signal engineering. This product is part of Maxim's extensive range of electronic components known for their reliability and performance in various applications.

At the heart of the MAX244CWN-TG068 lies a robust interface IC that serves as a key component in digital communication systems. It is designed to facilitate smooth data transfer and signal conversion, ensuring that electronic devices communicate effectively and efficiently.

Key Features

  • High-Speed Operation: The MAX244CWN-TG068 is built to support high-speed data operations, making it ideal for applications requiring quick data processing and transfer.
  • Durability: Maxim Integrated's commitment to quality means that this product is designed to withstand the rigors of continuous operation, ensuring a long service life.
  • Low Power Consumption: Energy efficiency is a hallmark of Maxim Integrated products, and the MAX244CWN-TG068 is no exception. It operates with minimal power consumption, making it suitable for battery-powered devices or energy-sensitive applications.
  • Compact Form Factor: The device comes in a narrow SO package, which allows for a compact design, enabling it to fit into space-constrained applications without compromising performance.

Applications

The versatility of the MAX244CWN-TG068 makes it an excellent choice for a wide range of applications. It is particularly well-suited for:

  • Telecommunications equipment
  • Data acquisition systems
  • Industrial control systems
  • Networking hardware
  • High-speed data interfaces

With Maxim Integrated's reputation for quality and the high-performance capabilities of the MAX244CWN-TG068, this product is an ideal choice for designers and engineers looking to enhance their digital communication systems. Its combination of speed, efficiency, and reliability makes it a valuable component in any high-performance electronic design.

For detailed specifications and application support, customers are encouraged to consult the datasheet and Maxim Integrated's technical support resources to ensure optimal integration of the MAX244CWN-TG068 into their projects.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess