EN
  • EN
  • DE

TM4C1231D5PMI7R

Part No TM4C1231D5PMI7R
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64LQFP / ARM® Cortex®-M4F Tiva™ C Microcontroller IC 32-Bit Single-Core 80MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Texas Instruments
Packaging Reel - TR
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O 43
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 24K x 8
Voltage - Supply (Vcc/Vdd) 1.08V ~ 3.63V
Data Converters A/D 12x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number TM4C1231
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 1,000
Win Source Part Number 1322597-TM4C1231D5PMI7R
Ultra Librarian 3D Model Ultra Librarian TM4C1231D5PMI7R CAD Model

Description

The TM4C1231D5PMI7R is a high-performance microcontroller from Texas Instruments, designed for a broad range of applications, including industrial control, automotive electronics, and Internet of Things (IoT) devices. This microcontroller is part of the Tiva™ C Series, which is renowned for its robust ARM® Cortex®-M4F core, providing users with efficient processing capabilities and floating-point unit for computationally demanding tasks.

Key Features

  • CPU: 32-bit ARM® Cortex®-M4F with 80 MHz maximum frequency, equipped with a floating-point unit (FPU) for enhanced computational performance.
  • Memory: Features 128 KB of flash memory and 32 KB of SRAM, offering ample space for complex applications and data storage.
  • I/O and Peripherals: Comes with a variety of peripherals, including GPIOs, UARTs, SPI, I2C, PWM, and A/D converters, providing flexibility for interfacing with a wide array of external devices.
  • Connectivity: Integrated support for USB OTG/Host/Device, enabling the microcontroller to communicate with USB devices or act as a USB device itself.
  • Power Management: Advanced power management features for efficient operation, including multiple power-saving modes to reduce overall power consumption.
  • Package: Available in a compact 64-pin LQFP package, making it suitable for space-constrained applications.
  • Temperature Range: Operates over an industrial temperature range (-40°C to 85°C), ensuring reliability in harsh environments.
  • Quality and Reliability: Manufactured by Texas Instruments, a leader in semiconductor solutions, ensuring high-quality production and reliability.

Applications

The TM4C1231D5PMI7R microcontroller is versatile and can be used in a variety of applications, including but not limited to:

  • Industrial automation and control systems
  • Automotive electronics and engine management
  • Home automation and smart appliances
  • Medical devices and healthcare equipment
  • IoT devices and smart connectivity solutions

With its powerful ARM Cortex-M4F core, expansive set of peripherals, and robust design, the TM4C1231D5PMI7R is an excellent choice for developers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5934 $52.7472
19+ $5.4100 $102.7900
29+ $5.2409 $151.9861
40+ $5.0719 $202.8760
51+ $4.9028 $250.0428
69+ $4.3956 $303.2964
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,499 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess