EN
  • EN
  • DE

MAX244CQH-TD

Part No MAX244CQH-TD
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 702659-MAX244CQH-TD
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX244CQH-TD CAD Model

Description

The MAX244CQH-TD from Maxim Integrated is a high-performance, quad, serially controlled analog switch designed to provide precision and reliability in a variety of applications. This component is part of Maxim's extensive range of integrated circuits, known for their exceptional quality and durability.

Key Features

  • Quad SPST Configuration: The MAX244CQH-TD features four single-pole, single-throw (SPST) switches. This configuration allows for multiple signal routing options within a single package, optimizing board space and reducing complexity.
  • Low On-Resistance: The device boasts a low on-resistance (R<sub>ON), minimizing signal attenuation and ensuring high signal integrity. This makes it suitable for precision analog signal switching.
  • Serial Interface: The switches are controlled by a serial interface, which simplifies the control logic and reduces the number of required I/O pins on the controlling microprocessor or microcontroller.
  • Wide Operating Voltage Range: It operates over a broad voltage range, accommodating various power supply levels and ensuring compatibility with a diverse set of systems and applications.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX244CQH-TD consumes minimal power, which helps to extend the battery life of portable devices.
  • Lead(Pb)-Free and RoHS Compliant: In line with modern environmental standards, this product is manufactured without the use of lead and is RoHS compliant, making it suitable for use in environmentally sensitive applications.

Applications

The versatility of the MAX244CQH-TD makes it an ideal choice for a wide range of applications, including signal routing in communication systems, audio and video switching, test equipment, and data acquisition systems. Its reliability and precision are valued in industrial controls, medical equipment, and any system where high-quality analog signal handling is critical.

Product Specifications

The MAX244CQH-TD comes in a compact package and is specified for operation over the extended industrial temperature range. Its technical specifications and operational parameters are available in the detailed datasheet provided by Maxim Integrated, which should be consulted for in-depth design and application guidance.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess