Products specifications

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tube
Frequency 2.11GHz ~ 2.17GHz
Data Rate (Maximum) 3.84 Mcps
Modulation or Protocol W-CDMA
Applications UMTS
Current - Receiving 40mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Operating Supply Voltage 2.7 V ~ 3.3 V
Operating Temperature Range -40°C ~ 85°C
Package 28-WFQFN Exposed Pad
Manufacturer Package 28-TQFN (5x5)
Win Source Part Number 702632-MAX2391ETI+
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX2391
Introduction Date November 01, 2005
ECCN 5A991
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX2391ETI+ CAD Model

Description

The MAX2391ETI+ is a high-performance, low-power RF receiver integrated circuit from Maxim Integrated, designed for the 400MHz to 2.5GHz frequency bands. This versatile component is an ideal choice for a wide range of applications, including but not limited to, wireless local loop, ISM band transceivers, and wireless LANs.

Key Features

  • Frequency Range: The device operates over a broad frequency range, making it suitable for various wireless communication standards.
  • Low Noise Figure: It boasts a low noise figure, which ensures high sensitivity and enhances the overall performance of the communication system.
  • High Integration: The MAX2391ETI+ integrates an LNA, a down-conversion mixer, an IF amplifier, and a demodulator, which reduces the external component count and simplifies the design process.
  • Adjustable Gain: With programmable gain settings, the device can adapt to different signal conditions, providing flexibility in system design.
  • Low Power Consumption: It is designed for power-sensitive applications, offering a low current consumption that helps extend the battery life of portable devices.

Applications

  • Wireless Local Loop (WLL)
  • Industrial, Scientific, and Medical (ISM) Band Transceivers
  • Wireless LAN (WLAN)
  • Other 2.5GHz ISM Band Applications

Package and Quality

The MAX2391ETI+ comes in a compact 28-pin TQFN package, which saves valuable board space in space-constrained applications. Maxim Integrated ensures high-quality and reliability standards for their products, and this RF receiver is no exception. It is built to meet stringent industrial requirements, ensuring durability and consistent performance in a variety of environmental conditions.

Conclusion

In summary, the MAX2391ETI+ from Maxim Integrated is a robust and versatile RF receiver that offers a combination of performance, integration, and efficiency. Its features make it a top choice for designers looking to implement reliable wireless communication in their products, while its low power consumption makes it an excellent option for portable and battery-operated devices.

You May Also Be Interested in

Broadcom Limited
Dual Band Mimo (ipa) + Bt
Lowest to $6.1090
ECAD model for BCM43569YAKRFBHT
Microchip Technology
RX TXRX MODULE BLUETOOTH SMD / Bluetooth Bluetooth v4.0 Dual Mode Transceiver Module 2.4GHz Antenna Not Included Surface Mount
Lowest to $23.9476
ECAD model for BM77SPP03MC2-0007AA
STMicroelectronics
Flexible GPS/Galileo/Glonass/QZSS receiver with high performance processing (ARM9) | RF RX GALILEO 1.575GHZ 169TFBGA
Lowest to $12.8815
ECAD model for STA8088EXG
Microchip Technology
RX TXRX MODULE BT TRC ANT SMD / Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to $19.8490
ECAD model for BM23SPKS1NB9-0B02AA
STMicroelectronics
IC RF TXRX+MCU BLUETOOTH 48VFQFN / IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 48-VFQFN Exposed Pad
Lowest to $4.4666
ECAD model for BLUENRG-248
STMicroelectronics
PROGRAMMABLE BLUETOOTH LOW / IC RF TxRx + MCU Bluetooth Bluetooth v5.2 2.4GHz ~ 2.4835GHz 48-VFQFN Exposed Pad
Lowest to $1.5949
ECAD model for BLUENRG-345MC
Cypress Semiconductor Corp
Bluetooth v4.0 (BLE) SMART SOC Class II/Class III 1.5Mbps 40-Pin QFN EP T/R
Need more? Email Us
ECAD model for BCM20738A2KML3GT
Silicon Labs
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $26.3910
ECAD model for BGM11S22F256GA-V2R
Cypress Semiconductor Corp
Bluetooth v4.2 (BLE) + EDR SMART SOC Class I/Class II IoT 3Mbps 49-Pin T/R
Need more? Email Us
ECAD model for BCM20706UA1KFFB1GT

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention