EN
  • EN
  • DE

BLUENRG-248

Part No BLUENRG-248
Manufacturer STMicroelectronics
Catalog RF Receivers
Description IC RF TXRX+MCU BLUETOOTH 48VFQFN  /  IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 48-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver ICs
Mfr STMicroelectronics
Series BlueNRG
Package Tape & Reel
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v5.0
Modulation GFSK
Frequency 2.4GHz
Data Rate (Max) 2Mbps
Power - Output 10dBm
Sensitivity -88dBm
Memory Size 256kB Flash, 24kB RAM
Serial Interfaces I2C, SPI, UART
GPIO 15
Voltage - Supply 1.7V ~ 3.6V
Current - Receiving 7.7mA ~ 14.5mA
Current - Transmitting 6.6mA ~ 28.8mA
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (6x6)
Base Product Number BLUENRG
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.39.0001
Other Names 497-18074-6,497-18074-2,497-18074-1
Standard Package 4,000
Win Source Part Number 959818-BLUENRG-248
Ultra Librarian 3D Model Ultra Librarian BLUENRG-248 CAD Model

Description

STMicroelectronics BLUENRG-248 Bluetooth Low Energy Wireless SoC

The BLUENRG-248 from STMicroelectronics is a state-of-the-art System-on-Chip (SoC) designed for the next generation of energy-efficient, wireless connectivity applications. Built to meet the demands of the Internet of Things (IoT) and smart devices, the BLUENRG-248 offers a perfect blend of performance, power efficiency, and cutting-edge features.

Key Features:

  • Bluetooth 5.0 Compliant: The BLUENRG-248 is fully compliant with Bluetooth 5.0 specifications, ensuring interoperability with the latest Bluetooth devices and features such as higher data rates and longer range communication.
  • Energy Efficiency: Designed with power conservation in mind, this SoC is ideal for battery-powered applications, thanks to its ultra-low-power consumption in both active and standby modes.
  • Integrated ARM Cortex-M0 Core: Featuring a 32-bit ARM Cortex-M0 core, the BLUENRG-248 provides a robust and efficient processing foundation for complex wireless applications.
  • Flexible Memory Configuration: It comes equipped with 256KB of programmable flash memory and 24KB of RAM, allowing for flexible and dynamic application development.
  • Enhanced Security: The SoC includes state-of-the-art security features such as AES-128 encryption, ensuring secure communication and data protection.

Applications:

The BLUENRG-248 is versatile and can be used in a wide range of applications, including:

  • Wearable Devices
  • Fitness and Health Monitoring Systems
  • Smart Home Automation
  • Industrial Monitoring and Control
  • Wireless Sensor Networks

Development Support:

STMicroelectronics provides comprehensive development support for the BLUENRG-248 with a range of development kits, software tools, and documentation to streamline the design process and reduce time to market.

In summary, the BLUENRG-248 SoC from STMicroelectronics is an excellent choice for developers looking to create innovative Bluetooth-enabled products that require low power consumption, robust security features, and the latest Bluetooth capabilities.

You May Also Be Interested in

Cypress Semiconductor Corp
IC RF TXRX+MCU BLUTOOTH 254TFBGA / IC RF TxRx + MCU Bluetooth, WiFi 802.11ac, Bluetooth v4.1 +EDR 2.4GHz, 5GHz 254-TFBGA, FCBGA
Lowest to $23.2836
Nordic Semiconductors
IC RF TXRX+MCU BLUETOOTH 48VFQFN / IC RF TxRx + MCU Bluetooth Bluetooth v5.3 2.4GHz 48-VFQFN Exposed Pad
Lowest to $4.3657
Enocean
RX TXRX MODULE ISM < 1GHZ SMD / General ISM < 1GHz Transceiver Module 902MHz Antenna Not Included Surface Mount
Lowest to $40.7463
Maxim Integrated
RF RX GNSS 1.227/1.575GHZ 28TQFN / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.227GHz, 1.575GHz 28-TQFN (5x5)
Lowest to $30.8873
GainSpan Corporation
GS1011M Series 2.4 - 2.497 GHz 18 dbm Wi-F Module w/ External Antenna (u.FL)
Lowest to $93.2331
Melexis Technologies NV
RF XMITTER FSK 868/915MHZ 8SOIC / RF Transmitter FSK 868MHz, 915MHz 9.5dBm 40kbps Antenna 8-SOIC (0.154", 3.90mm Width)
Lowest to $27.0833
Maxim Integrated
RF RECEIVER 315MHZ/433MHZ 15WLP
Need more? Email Us
Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
Maxim Integrated
IC RF RECEIVER 9WLP
Lowest to $0.8206

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9880 $51.8440
31+ $3.2722 $101.4382
48+ $3.1700 $152.1600
66+ $3.0677 $202.4682
85+ $2.9655 $252.0675
113+ $2.6587 $300.4331
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,300 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess