EN
  • EN
  • DE

MAX2371EGC+

Part No MAX2371EGC+
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 073460-MAX2371EGC+
Package Bulk
Product Status Active
Frequency 100MHz ~ 1GHz
P1dB 19.5dBm
Gain 16dB
Noise Figure 20dB
RF Type General Purpose
Voltage - Supply 2.65V ~ 3.3V
Current - Supply 3.5mA
Test Frequency 150MHz
Grade -
Mounting Type Surface Mount
Package / Case 12-VFQFN Exposed Pad
Supplier Device Package 12-QFN (3x3)
Ultra Librarian 3D Model Ultra Librarian MAX2371EGC+ CAD Model

Description

Maxim Integrated MAX2371EGC+ Overview

The MAX2371EGC+ is a high-performance, low-power RF receiver integrated circuit (IC) designed and manufactured by Maxim Integrated. This versatile IC is specifically engineered to address the demanding requirements of advanced wireless communication systems. The MAX2371EGC+ operates at a frequency range that makes it ideal for applications such as satellite radio, GPS receivers, and other high-frequency communication devices.

Key Features

  • Frequency Range: The MAX2371EGC+ offers a broad frequency range, which is essential for various RF applications.
  • Low Noise Figure: With its low noise figure, this IC ensures high sensitivity and improved signal quality, which is critical for reliable reception in wireless systems.
  • High Integration: This IC integrates several components, reducing the need for external parts, which simplifies the design and can help to save space on the PCB.
  • Low Power Consumption: It is designed to be energy-efficient, making it suitable for battery-powered devices where power conservation is a priority.

Applications

The MAX2371EGC+ is a versatile component that can be used in a variety of applications, including but not limited to:

  • Satellite Radio Receivers
  • GPS and GNSS Receivers
  • Wireless Communication Devices
  • Telematics

Product Specifications

The Maxim Integrated MAX2371EGC+ features advanced specifications that make it a top choice for designers looking to implement high-quality RF solutions:

  • Package Type: The device comes in a compact 64-TQFP-EP (10mm x 10mm) package, which is conducive to space-constrained applications.
  • Temperature Range: It is designed to operate over a wide temperature range, ensuring reliability across various environmental conditions.
  • Supply Voltage: The IC is designed to work with a single supply voltage, simplifying power supply design.

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX2371EGC+ is no exception. It is built to meet high-quality standards, ensuring long-term reliability for critical applications. Designers and engineers can trust this IC to deliver consistent performance and to withstand the rigors of everyday use in commercial and industrial environments.

For detailed technical specifications, application notes, and support resources, please refer to the official Maxim Integrated product page and datasheets for the MAX2371EGC+.

You May Also Be Interested in

Microsemi Corporation
High Performance CCFL Controller | TRANSCEIVER
Lowest to $2.3816
STMicroelectronics
5-Amp Adjustable Regulators | IC REG LINEAR POS ADJ 5A TO3
Need more? Email Us
Bright Power
BP2808B Efficient Power Management IC
Lowest to $0.3361
Linear Technology
High Speed Dual Line Receiver | IC RECEIVER DUAL LINE HISPD 8DIP
Need more? Email Us
Powerex Inc.
HVIC DRVR HB 600V 120-250MA 8SOP
Lowest to $0.8408
Renesas Electronics America
IC MCU 16BIT 512KB FLASH 100QFP
Lowest to $91.8929
Maxim Integrated
Lowest to $2.2869
Powerex Inc.
HVIC High Voltage Half-Bridge Driver 600 Volts/±500mA | HVIC DRVR 600V 500MA 8-SOP
Lowest to $0.9679
Linear Technology
IC DEMOD QUADRATURE VGA 16QFN
Lowest to $19.6653

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess