EN
  • EN
  • DE

MAX2323ETI+

Part No MAX2323ETI+
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description IC LNA/MIXER SIGE ADJ 28-TQFN / RF IC Dual Band LNA/Mixer PCS 1.85GHz ~ 1.91GHz 28-TQFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Function Dual Band LNA/Mixer
Frequency 1.85GHz ~ 1.91GHz
RF Type PCS
Mounting Type Surface Mount
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-TQFN (5x5)
Base Product Number MAX232
Standard Package 60 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 209794-MAX2323ETI+
Ultra Librarian 3D Model Ultra Librarian MAX2323ETI+ CAD Model

Description

MAX2323ETI+ from Maxim Integrated

The MAX2323ETI+ is a high-performance, dual, downconversion mixer IC designed by Maxim Integrated, tailored for RF applications. It is a crucial component for wireless communication systems, including cellular base stations, wireless local loop, and MMDS (Multichannel Multipoint Distribution Service) systems. This device is engineered to offer an optimal balance between performance and power consumption, making it an ideal choice for designers who require efficient signal processing in their RF designs.

Key Features:

  • Frequency Range: The MAX2323ETI+ operates over a broad frequency range, making it versatile for various applications. It supports an RF frequency range from 1700MHz to 2200MHz and an LO frequency range from 1300MHz to 2000MHz.
  • High Linearity: With an impressive input IP3 of 24.5dBm at 900MHz, this mixer provides excellent linearity, which is essential for maintaining signal integrity in complex RF environments.
  • Low Noise Figure: The device boasts a low noise figure of 11.5dB at 900MHz, ensuring minimal signal degradation and improved receiver sensitivity.
  • Integrated LO Buffer: The inclusion of an integrated LO buffer simplifies the design process by reducing the number of external components required.
  • Single +5V Supply: The mixer operates on a single +5V supply voltage, which simplifies power management within the system.
  • Surface-Mount Package: The MAX2323ETI+ comes in a compact 28-pin TQFN package with exposed paddle, which facilitates efficient thermal management and is suitable for space-constrained applications.

Applications:

  • Cellular Base Stations
  • Wireless Local Loop (WLL)
  • MMDS Systems
  • Other RF Downconversion Applications

The MAX2323ETI+ integrates seamlessly into RF signal chains, providing designers with a robust downconversion solution that delivers high dynamic range and low distortion. Its performance characteristics make it a go-to choice for professionals seeking reliability and precision in their wireless communication systems.

You May Also Be Interested in

MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY,COMMERCIAL,SUR
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
HIGH POWER SWITCH W/BOOST DRV, H
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.1598 $68.6392
9+ $14.0806 $126.7254
13+ $13.6406 $177.3278
18+ $13.2005 $237.6090
23+ $12.7604 $293.4892
31+ $11.4403 $354.6493
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,370 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess